Xoxide XCM Wing Fan for Xbox 360 slim console - Red 70426

Description
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.
Description
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.

Suppliers

Company
Product
Description
Supplier Links
XCM Wing Fan for Xbox 360 slim console - Red - 70426 - Xoxide
Malvern, PA, USA
XCM Wing Fan for Xbox 360 slim console - Red
70426
XCM Wing Fan for Xbox 360 slim console - Red 70426
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.

XCM (Wing) fan for xbox 360TM slim console

XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available)
XCM (Wing) fan features:

  • Compatible with Xbox 360TM Slim console.
  • Plug and play.
  • Cools down the console immediately.
  • Built-in the LED monitor.
  • Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly.
  • Built-in manual mode to manually set the fan speed up to 2000 Rev/min.
  • Lower the consoles temperature by 5-6° Celsius.
  • Auto detect overheating problem which will turn on fan automatically.
  • Matches the console perfectly.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70426
Product Name XCM Wing Fan for Xbox 360 slim console - Red
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details