Xoxide AeroCool Shark Fan - 140mm Black Edition 20122

Description
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA
Description
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool Shark Fan - 140mm Black Edition - 20122 - Xoxide
Malvern, PA, USA
AeroCool Shark Fan - 140mm Black Edition
20122
AeroCool Shark Fan - 140mm Black Edition 20122
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA

Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Black Edition Fan are factory sleeved in black.

Fan Specifications:

  • Dimension: 140x140x25mm
  • RPM: 1500 RPM
  • Air Flow: 96.5 CFM
  • Noise Level: 29.6 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20122
Product Name AeroCool Shark Fan - 140mm Black Edition
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details