Xoxide Bgears B-cool Fan w/ Temp/RPM Display! - 120mm 15772

Description
This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120 x 120 x 25mm Air Flow: 49+/-10% CFM Speed: 1700+/-10% RPM Noise: 29.5+/-10% dBA Power: 4.8W Current: 0.4A Features: Stylish Temperature, Fan Speed, Word of Cool/Warm/Hot Display Temperature display up to 1 decimal point accuracy Word display cool/warm/hot alert when temperature rises Cool blue background light with striking red wording display Excellent airflow with low noise level Includes a 3-pin to 4-pin adapter Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 7.0~13.8VDC Air Flow: 49+/-10% Speed: 1700+/-10% Noise: 29.5+/-10%dBA Input Current: 0.4A Input Power: 4.8W Air Pressure: 1.6+/-10% Starting Voltage: 7VDC
Description
This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120 x 120 x 25mm Air Flow: 49+/-10% CFM Speed: 1700+/-10% RPM Noise: 29.5+/-10% dBA Power: 4.8W Current: 0.4A Features: Stylish Temperature, Fan Speed, Word of Cool/Warm/Hot Display Temperature display up to 1 decimal point accuracy Word display cool/warm/hot alert when temperature rises Cool blue background light with striking red wording display Excellent airflow with low noise level Includes a 3-pin to 4-pin adapter Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 7.0~13.8VDC Air Flow: 49+/-10% Speed: 1700+/-10% Noise: 29.5+/-10%dBA Input Current: 0.4A Input Power: 4.8W Air Pressure: 1.6+/-10% Starting Voltage: 7VDC

Suppliers

Company
Product
Description
Supplier Links
Bgears B-cool Fan w/ Temp/RPM Display! - 120mm - 15772 - Xoxide
Malvern, PA, USA
Bgears B-cool Fan w/ Temp/RPM Display! - 120mm
15772
Bgears B-cool Fan w/ Temp/RPM Display! - 120mm 15772
This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120 x 120 x 25mm Air Flow: 49+/-10% CFM Speed: 1700+/-10% RPM Noise: 29.5+/-10% dBA Power: 4.8W Current: 0.4A Features: Stylish Temperature, Fan Speed, Word of Cool/Warm/Hot Display Temperature display up to 1 decimal point accuracy Word display cool/warm/hot alert when temperature rises Cool blue background light with striking red wording display Excellent airflow with low noise level Includes a 3-pin to 4-pin adapter Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 7.0~13.8VDC Air Flow: 49+/-10% Speed: 1700+/-10% Noise: 29.5+/-10%dBA Input Current: 0.4A Input Power: 4.8W Air Pressure: 1.6+/-10% Starting Voltage: 7VDC

This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears.

Dimensions:120 x 120 x 25mmAir Flow:49+/-10% CFM
Speed:1700+/-10% RPMNoise:29.5+/-10% dBA
Power:4.8WCurrent:0.4A

Features:

  • Stylish Temperature, Fan Speed, Word of Cool/Warm/Hot Display
  • Temperature display up to 1 decimal point accuracy
  • Word display cool/warm/hot alert when temperature rises
  • Cool blue background light with striking red wording display
  • Excellent airflow with low noise level
  • Includes a 3-pin to 4-pin adapter

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Operating Voltage: 7.0~13.8VDC
  • Air Flow: 49+/-10%
  • Speed: 1700+/-10%
  • Noise: 29.5+/-10%dBA
  • Input Current: 0.4A
  • Input Power: 4.8W
  • Air Pressure: 1.6+/-10%
  • Starting Voltage: 7VDC
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 15772
Product Name Bgears B-cool Fan w/ Temp/RPM Display! - 120mm
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Axial Fans - 1759801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
AC Fans - Q579-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details