Xoxide CoolJag Programmable LED Flash 80mm Fan 37001

Description
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 80mm Fan, you can customize exactly what you want your 80mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 80 X 80 X 25mm Air Flow: 23 CFM Speed: 1700 RPM Noise: 22 dBA Connector: 3-pin, 4-pin Bearing Type: EBR Bearing Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 80 X 80 X 25mm 1700RPM 23 CFM
Description
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 80mm Fan, you can customize exactly what you want your 80mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 80 X 80 X 25mm Air Flow: 23 CFM Speed: 1700 RPM Noise: 22 dBA Connector: 3-pin, 4-pin Bearing Type: EBR Bearing Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 80 X 80 X 25mm 1700RPM 23 CFM

Suppliers

Company
Product
Description
Supplier Links
CoolJag Programmable LED Flash 80mm Fan - 37001 - Xoxide
Malvern, PA, USA
CoolJag Programmable LED Flash 80mm Fan
37001
CoolJag Programmable LED Flash 80mm Fan 37001
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 80mm Fan, you can customize exactly what you want your 80mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 80 X 80 X 25mm Air Flow: 23 CFM Speed: 1700 RPM Noise: 22 dBA Connector: 3-pin, 4-pin Bearing Type: EBR Bearing Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 80 X 80 X 25mm 1700RPM 23 CFM

If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself.
With the CoolJag Programmable LED Flash 80mm Fan, you can customize exactly what you want your 80mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds.
In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling.
Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again?

Dimensions:80 X 80 X 25mmAir Flow:23 CFM
Speed:1700 RPMNoise:22 dBA
Connector:3-pin, 4-pinBearing Type:EBR Bearing

Features:

  • Shows customized words & current temperature on fan blades
  • Customize words up to 128 characters / spaces (Max: 16 per layer)
  • Unique illuminated effect
  • Flash many styles and build-in graphics in just seconds
  • Reliable, High Performance PC Cooling
  • Automatically Synchronizes Fan Rotation Speed
  • Customize words as many times as you like

Specifications:

  • Dimensions: 80 X 80 X 25mm
  • 1700RPM
  • 23 CFM
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 37001
Product Name CoolJag Programmable LED Flash 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details