Xoxide Zalman ZM-F3 120mm Quiet Fan 13939

Description
If you like the sound of a silent 120mm case fan then you are in luck! The ZM-F3 from Zalman is all that and a bucket of oatmeal! It generates virtually no noise in silent mode, and utilizes vibration absorbing silicon mounting pins to soak up any fan vibrations. So whether or not you like delicious steaming oatmeal right out of the microwave is besides the point, the point being buy a ZM-F3 120mm Silent Case Fan from Zalman...your ears will thank you. Dimensions: 120 x 120 x 25mm Input Voltage: 12V DC Speed: 900 ~ 1800 RPM +/-10% Noise: 20 ~ 34 dBA Current: 0.35a Bearing Type: Sleeve Specifications: Application: 120mm Case Fan Speed: 900-1800rpm +/-10% Noise Level: 20-34dBA Bearing Type: Sleeve Weight: 164g Dimensions: 120 x 120 x 25mm (L x W x H)
Description
If you like the sound of a silent 120mm case fan then you are in luck! The ZM-F3 from Zalman is all that and a bucket of oatmeal! It generates virtually no noise in silent mode, and utilizes vibration absorbing silicon mounting pins to soak up any fan vibrations. So whether or not you like delicious steaming oatmeal right out of the microwave is besides the point, the point being buy a ZM-F3 120mm Silent Case Fan from Zalman...your ears will thank you. Dimensions: 120 x 120 x 25mm Input Voltage: 12V DC Speed: 900 ~ 1800 RPM +/-10% Noise: 20 ~ 34 dBA Current: 0.35a Bearing Type: Sleeve Specifications: Application: 120mm Case Fan Speed: 900-1800rpm +/-10% Noise Level: 20-34dBA Bearing Type: Sleeve Weight: 164g Dimensions: 120 x 120 x 25mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Zalman ZM-F3 120mm Quiet Fan - 13939 - Xoxide
Malvern, PA, USA
Zalman ZM-F3 120mm Quiet Fan
13939
Zalman ZM-F3 120mm Quiet Fan 13939
If you like the sound of a silent 120mm case fan then you are in luck! The ZM-F3 from Zalman is all that and a bucket of oatmeal! It generates virtually no noise in silent mode, and utilizes vibration absorbing silicon mounting pins to soak up any fan vibrations. So whether or not you like delicious steaming oatmeal right out of the microwave is besides the point, the point being buy a ZM-F3 120mm Silent Case Fan from Zalman...your ears will thank you. Dimensions: 120 x 120 x 25mm Input Voltage: 12V DC Speed: 900 ~ 1800 RPM +/-10% Noise: 20 ~ 34 dBA Current: 0.35a Bearing Type: Sleeve Specifications: Application: 120mm Case Fan Speed: 900-1800rpm +/-10% Noise Level: 20-34dBA Bearing Type: Sleeve Weight: 164g Dimensions: 120 x 120 x 25mm (L x W x H)

If you like the sound of a silent 120mm case fan then you are in luck! The ZM-F3 from Zalman is all that and a bucket of oatmeal! It generates virtually no noise in silent mode, and utilizes vibration absorbing silicon mounting pins to soak up any fan vibrations. So whether or not you like delicious steaming oatmeal right out of the microwave is besides the point, the point being buy a ZM-F3 120mm Silent Case Fan from Zalman...your ears will thank you.

Dimensions:120 x 120 x 25mmInput Voltage:12V DC
Speed:900 ~ 1800 RPM +/-10%Noise:20 ~ 34 dBA
Current:0.35aBearing Type:Sleeve

Specifications:

  • Application: 120mm Case Fan
  • Speed: 900-1800rpm +/-10%
  • Noise Level: 20-34dBA
  • Bearing Type: Sleeve
  • Weight: 164g
  • Dimensions: 120 x 120 x 25mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 13939
Product Name Zalman ZM-F3 120mm Quiet Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details