Xoxide 92mm Ascent Two-Ball Bearing High Speed Fan 15109

Description
Take full advantage of your 92mm hole with a high speed 92mm Fan From Ascent! This high quality fan features a higher MTBF than many of the top rated manufactures in the fanning game with a 70,000+ hr MTBF! With supple airflow, minimal noise, and a 3pin motherboard connector, the High Speed 92mm Fan From Ascent should be top on your air mover shopping list! Dimensions: 90 x 90 x 25mm Air Flow: 53.3 CFM Speed: 2500 RPM Noise: 36 dBA Power: 2.4W Bearing Type: Double Ball Bearing Specifications: Dimensions: 90 x 90 x 25mm Color: Black UV Sensitive: No Air Flow: 53.3CFM Speed: 2500RPM Power: 2.4W Voltage: 12VDC Current: 0.20A Noise: 36dBA Bearing: Double Ball Bearing Connector: 3pin
Description
Take full advantage of your 92mm hole with a high speed 92mm Fan From Ascent! This high quality fan features a higher MTBF than many of the top rated manufactures in the fanning game with a 70,000+ hr MTBF! With supple airflow, minimal noise, and a 3pin motherboard connector, the High Speed 92mm Fan From Ascent should be top on your air mover shopping list! Dimensions: 90 x 90 x 25mm Air Flow: 53.3 CFM Speed: 2500 RPM Noise: 36 dBA Power: 2.4W Bearing Type: Double Ball Bearing Specifications: Dimensions: 90 x 90 x 25mm Color: Black UV Sensitive: No Air Flow: 53.3CFM Speed: 2500RPM Power: 2.4W Voltage: 12VDC Current: 0.20A Noise: 36dBA Bearing: Double Ball Bearing Connector: 3pin

Suppliers

Company
Product
Description
Supplier Links
92mm Ascent Two-Ball Bearing High Speed Fan - 15109 - Xoxide
Malvern, PA, USA
92mm Ascent Two-Ball Bearing High Speed Fan
15109
92mm Ascent Two-Ball Bearing High Speed Fan 15109
Take full advantage of your 92mm hole with a high speed 92mm Fan From Ascent! This high quality fan features a higher MTBF than many of the top rated manufactures in the fanning game with a 70,000+ hr MTBF! With supple airflow, minimal noise, and a 3pin motherboard connector, the High Speed 92mm Fan From Ascent should be top on your air mover shopping list! Dimensions: 90 x 90 x 25mm Air Flow: 53.3 CFM Speed: 2500 RPM Noise: 36 dBA Power: 2.4W Bearing Type: Double Ball Bearing Specifications: Dimensions: 90 x 90 x 25mm Color: Black UV Sensitive: No Air Flow: 53.3CFM Speed: 2500RPM Power: 2.4W Voltage: 12VDC Current: 0.20A Noise: 36dBA Bearing: Double Ball Bearing Connector: 3pin

Take full advantage of your 92mm hole with a high speed 92mm Fan From Ascent! This high quality fan features a higher MTBF than many of the top rated manufactures in the fanning game with a 70,000+ hr MTBF! With supple airflow, minimal noise, and a 3pin motherboard connector, the High Speed 92mm Fan From Ascent should be top on your air mover shopping list!

Dimensions:90 x 90 x 25mmAir Flow:53.3 CFM
Speed:2500 RPMNoise:36 dBA
Power:2.4WBearing Type:Double Ball Bearing

Specifications:

  • Dimensions: 90 x 90 x 25mm
  • Color: Black
  • UV Sensitive: No
  • Air Flow: 53.3CFM
  • Speed: 2500RPM
  • Power: 2.4W
  • Voltage: 12VDC
  • Current: 0.20A
  • Noise: 36dBA
  • Bearing: Double Ball Bearing
  • Connector: 3pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 15109
Product Name 92mm Ascent Two-Ball Bearing High Speed Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details