Xoxide Red Cold Cathode 80mm Fan 16204

Description
New Cold Cathode fan comes completely assembled including both the crystal clear fan and round cold cathode tube. Tired of those Dim LED fans this fan is as bright as any cold cathode light and performs well also. Dimensions: 80 x 80 x 25mm Air Flow: 31.7 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A Specifications: Dimension: 80 x 80 x 25mm Air Flow: 31.7CFM Speed: 2700RPM Noise: 28dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A
Description
New Cold Cathode fan comes completely assembled including both the crystal clear fan and round cold cathode tube. Tired of those Dim LED fans this fan is as bright as any cold cathode light and performs well also. Dimensions: 80 x 80 x 25mm Air Flow: 31.7 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A Specifications: Dimension: 80 x 80 x 25mm Air Flow: 31.7CFM Speed: 2700RPM Noise: 28dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A

Suppliers

Company
Product
Description
Supplier Links
Red Cold Cathode 80mm Fan - 16204 - Xoxide
Malvern, PA, USA
Red Cold Cathode 80mm Fan
16204
Red Cold Cathode 80mm Fan 16204
New Cold Cathode fan comes completely assembled including both the crystal clear fan and round cold cathode tube. Tired of those Dim LED fans this fan is as bright as any cold cathode light and performs well also. Dimensions: 80 x 80 x 25mm Air Flow: 31.7 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A Specifications: Dimension: 80 x 80 x 25mm Air Flow: 31.7CFM Speed: 2700RPM Noise: 28dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13A

New Cold Cathode fan comes completely assembled including both the crystal clear fan and round cold cathode tube. Tired of those Dim LED fans this fan is as bright as any cold cathode light and performs well also.

Dimensions:80 x 80 x 25mmAir Flow:31.7 CFM
Speed:2700 RPMNoise:28 dBA (Ultra Quiet)
Voltage:12 VDCCurrent:0.13A

Specifications:

  • Dimension: 80 x 80 x 25mm
  • Air Flow: 31.7CFM
  • Speed: 2700RPM
  • Noise: 28dBA (Ultra Quiet)
  • Voltage: 12 VDC
  • Current: 0.13A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16204
Product Name Red Cold Cathode 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details