Xoxide Thermalright 120mm FDB Fan - 2000 RPM 130979

Description
When it comes to cooling, you'd be hard-pressed to find a leading manufacturer that does it better than Thermalright. Offering a Fluid Dynamic Bearing Technology that greatly reduces any noise or vibration, the Thermalright 120mm FDB Fan is here to make some serious temperature differences to the interior of your PC. This 2000 RPM model offers a high rate of air flow, and the ability to last up to 60,000 hours. Dimensions: 120 x 120 x 25mm Air Flow: 80.5 CFM Speed: 2000 RPM ± 10% Noise: 38.0 dBA Connector: 3 pin Bearing Type: Fluid Dynamic Bearing Features: Fluid Dynamic Bearing Technology (Reduces Noise & Vibration) Lasts up to 60,000 Hours - Longer Life Expectancy Than Other Leading Brands High rate of Air Flow (Even Under Low RPM) 7V Power Usage (Adjustable w/ Fan Control Device) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: FDB (Fluid Dynamic Bearing) Rated Voltage: 12.0 VDC Operating Voltage Range: 10.8~13.2 VDC Rated Current: 0.37 Amp +10% MAX / 0.11 AMP Rated Power: 4.4 Watts Rated Speed: 2000 RPM ± 10% Airflow: 80.5 CFM Noise Level: 38.0 dBA Life Expectancy: 60000 HOURS AT 40°c / 65% Net Weight: 156 GRAMS Connector: 3 pin
Description
When it comes to cooling, you'd be hard-pressed to find a leading manufacturer that does it better than Thermalright. Offering a Fluid Dynamic Bearing Technology that greatly reduces any noise or vibration, the Thermalright 120mm FDB Fan is here to make some serious temperature differences to the interior of your PC. This 2000 RPM model offers a high rate of air flow, and the ability to last up to 60,000 hours. Dimensions: 120 x 120 x 25mm Air Flow: 80.5 CFM Speed: 2000 RPM ± 10% Noise: 38.0 dBA Connector: 3 pin Bearing Type: Fluid Dynamic Bearing Features: Fluid Dynamic Bearing Technology (Reduces Noise & Vibration) Lasts up to 60,000 Hours - Longer Life Expectancy Than Other Leading Brands High rate of Air Flow (Even Under Low RPM) 7V Power Usage (Adjustable w/ Fan Control Device) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: FDB (Fluid Dynamic Bearing) Rated Voltage: 12.0 VDC Operating Voltage Range: 10.8~13.2 VDC Rated Current: 0.37 Amp +10% MAX / 0.11 AMP Rated Power: 4.4 Watts Rated Speed: 2000 RPM ± 10% Airflow: 80.5 CFM Noise Level: 38.0 dBA Life Expectancy: 60000 HOURS AT 40°c / 65% Net Weight: 156 GRAMS Connector: 3 pin

Suppliers

Company
Product
Description
Supplier Links
Thermalright 120mm FDB Fan - 2000 RPM - 130979 - Xoxide
Malvern, PA, USA
Thermalright 120mm FDB Fan - 2000 RPM
130979
Thermalright 120mm FDB Fan - 2000 RPM 130979
When it comes to cooling, you'd be hard-pressed to find a leading manufacturer that does it better than Thermalright. Offering a Fluid Dynamic Bearing Technology that greatly reduces any noise or vibration, the Thermalright 120mm FDB Fan is here to make some serious temperature differences to the interior of your PC. This 2000 RPM model offers a high rate of air flow, and the ability to last up to 60,000 hours. Dimensions: 120 x 120 x 25mm Air Flow: 80.5 CFM Speed: 2000 RPM ± 10% Noise: 38.0 dBA Connector: 3 pin Bearing Type: Fluid Dynamic Bearing Features: Fluid Dynamic Bearing Technology (Reduces Noise & Vibration) Lasts up to 60,000 Hours - Longer Life Expectancy Than Other Leading Brands High rate of Air Flow (Even Under Low RPM) 7V Power Usage (Adjustable w/ Fan Control Device) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: FDB (Fluid Dynamic Bearing) Rated Voltage: 12.0 VDC Operating Voltage Range: 10.8~13.2 VDC Rated Current: 0.37 Amp +10% MAX / 0.11 AMP Rated Power: 4.4 Watts Rated Speed: 2000 RPM ± 10% Airflow: 80.5 CFM Noise Level: 38.0 dBA Life Expectancy: 60000 HOURS AT 40°c / 65% Net Weight: 156 GRAMS Connector: 3 pin

When it comes to cooling, you'd be hard-pressed to find a leading manufacturer that does it better than Thermalright. Offering a Fluid Dynamic Bearing Technology that greatly reduces any noise or vibration, the Thermalright 120mm FDB Fan is here to make some serious temperature differences to the interior of your PC. This 2000 RPM model offers a high rate of air flow, and the ability to last up to 60,000 hours.

Dimensions:120 x 120 x 25mmAir Flow:80.5 CFM
Speed:2000 RPM ± 10%Noise:38.0 dBA
Connector:3 pinBearing Type:Fluid Dynamic Bearing

Features:

  • Fluid Dynamic Bearing Technology (Reduces Noise & Vibration)
  • Lasts up to 60,000 Hours - Longer Life Expectancy Than Other Leading Brands
  • High rate of Air Flow (Even Under Low RPM)
  • 7V Power Usage (Adjustable w/ Fan Control Device)

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Bearing Type: FDB (Fluid Dynamic Bearing)
  • Rated Voltage: 12.0 VDC
  • Operating Voltage Range: 10.8~13.2 VDC
  • Rated Current: 0.37 Amp +10% MAX / 0.11 AMP
  • Rated Power: 4.4 Watts
  • Rated Speed: 2000 RPM ± 10%
  • Airflow: 80.5 CFM
  • Noise Level: 38.0 dBA
  • Life Expectancy: 60000 HOURS AT 40°c / 65%
  • Net Weight: 156 GRAMS
  • Connector: 3 pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 130979
Product Name Thermalright 120mm FDB Fan - 2000 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.52 SCFM (137 m³/hr)
Nominal Voltage 12 volts
View Details
AC Fans - Q561-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details