Xoxide Panaflo 80mm Silent Fan 31007

Description
Available from Panasonic, the Panaflo 80mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 80mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 80 x 80 x 25mmtd> Air Flow: 24 CFM Speed: 1900 RPM Noise: 21 dBA Power: 0.82W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 80x80x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 0.82 W Speed: 1900 RPM (Low Speed w/ RPM sensor) Air Flow: 24 CFM Noise: 21 dBA MTBF: 50,000 hrs This special BX model offers RPM sensor and RoHS compliant.
Description
Available from Panasonic, the Panaflo 80mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 80mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 80 x 80 x 25mmtd> Air Flow: 24 CFM Speed: 1900 RPM Noise: 21 dBA Power: 0.82W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 80x80x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 0.82 W Speed: 1900 RPM (Low Speed w/ RPM sensor) Air Flow: 24 CFM Noise: 21 dBA MTBF: 50,000 hrs This special BX model offers RPM sensor and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Panaflo 80mm Silent Fan - 31007 - Xoxide
Malvern, PA, USA
Panaflo 80mm Silent Fan
31007
Panaflo 80mm Silent Fan 31007
Available from Panasonic, the Panaflo 80mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 80mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 80 x 80 x 25mmtd> Air Flow: 24 CFM Speed: 1900 RPM Noise: 21 dBA Power: 0.82W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 80x80x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 0.82 W Speed: 1900 RPM (Low Speed w/ RPM sensor) Air Flow: 24 CFM Noise: 21 dBA MTBF: 50,000 hrs This special BX model offers RPM sensor and RoHS compliant.

Available from Panasonic, the Panaflo 80mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 80mm Low Output Fan offers a long life expectancy and lower vibration.
Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling.

Dimensions:80 x 80 x 25mmtd>Air Flow:24 CFM
Speed:1900 RPMNoise:21 dBA
Power:0.82WBearing Type:Hydro-Wave (HWB)

Specifications:

  • Manufacturer: Panasonic-NMB-MAT
  • Size/Dimension: 80x80x25mm
  • Bearing Type: Hydro-Wave (HWB)
  • Connector Type: 12" Bare Wire
  • RoHS Status: Certified
  • Voltage: 12V DC
  • Power-Rated: 0.82 W
  • Speed: 1900 RPM (Low Speed w/ RPM sensor)
  • Air Flow: 24 CFM
  • Noise: 21 dBA
  • MTBF: 50,000 hrs

This special BX model offers RPM sensor and RoHS compliant.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 31007
Product Name Panaflo 80mm Silent Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - RHA40000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details