Xoxide Thermaltake Thunderblade 80mm LED Fan (Blue) 11215

Description
The Thermaltake 80mm Thunderblade LED fan is great to not only cool your system, but to look good doing it. The Thermaltake 80mm Thunderblade LED Fan even has intelligent wire management, just in case you're not good at managing your wires. Intelligent wire management: green wire sleeving About RPM Signal Wire: 1. Connect the yellow wire to the motherboard's fan connector to monitor fan speed. or 2. Leave the yellow wire. or 3. Connect the yellow wire to fan controller to read fan speed. Dimensions: 80 x 80 x 25mm Air Flow: 27.8 CFM Speed: 2000 ±10% RPM Noise: 21dBA Power: 1.92W Current: 0.16A Specifications: Max. Air Flow: 27.8 CFM Max. Air Pressure: 1.98MM-H2O Fan Dimensions: 80 x 80 x 25mm Noise: 21dBA Rated Voltage: 12V Bearing Type: Sleeve Started Voltage: 6V Life Expectation: 30,000 Hours Rated Current: 0.16A Connector: 4 Pin Power Input: 1.92W Wire Length: 770mm FAN Speed: 2000 ±10% RPM Weight: 63g
Description
The Thermaltake 80mm Thunderblade LED fan is great to not only cool your system, but to look good doing it. The Thermaltake 80mm Thunderblade LED Fan even has intelligent wire management, just in case you're not good at managing your wires. Intelligent wire management: green wire sleeving About RPM Signal Wire: 1. Connect the yellow wire to the motherboard's fan connector to monitor fan speed. or 2. Leave the yellow wire. or 3. Connect the yellow wire to fan controller to read fan speed. Dimensions: 80 x 80 x 25mm Air Flow: 27.8 CFM Speed: 2000 ±10% RPM Noise: 21dBA Power: 1.92W Current: 0.16A Specifications: Max. Air Flow: 27.8 CFM Max. Air Pressure: 1.98MM-H2O Fan Dimensions: 80 x 80 x 25mm Noise: 21dBA Rated Voltage: 12V Bearing Type: Sleeve Started Voltage: 6V Life Expectation: 30,000 Hours Rated Current: 0.16A Connector: 4 Pin Power Input: 1.92W Wire Length: 770mm FAN Speed: 2000 ±10% RPM Weight: 63g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Thunderblade 80mm LED Fan (Blue) - 11215 - Xoxide
Malvern, PA, USA
Thermaltake Thunderblade 80mm LED Fan (Blue)
11215
Thermaltake Thunderblade 80mm LED Fan (Blue) 11215
The Thermaltake 80mm Thunderblade LED fan is great to not only cool your system, but to look good doing it. The Thermaltake 80mm Thunderblade LED Fan even has intelligent wire management, just in case you're not good at managing your wires. Intelligent wire management: green wire sleeving About RPM Signal Wire: 1. Connect the yellow wire to the motherboard's fan connector to monitor fan speed. or 2. Leave the yellow wire. or 3. Connect the yellow wire to fan controller to read fan speed. Dimensions: 80 x 80 x 25mm Air Flow: 27.8 CFM Speed: 2000 ±10% RPM Noise: 21dBA Power: 1.92W Current: 0.16A Specifications: Max. Air Flow: 27.8 CFM Max. Air Pressure: 1.98MM-H2O Fan Dimensions: 80 x 80 x 25mm Noise: 21dBA Rated Voltage: 12V Bearing Type: Sleeve Started Voltage: 6V Life Expectation: 30,000 Hours Rated Current: 0.16A Connector: 4 Pin Power Input: 1.92W Wire Length: 770mm FAN Speed: 2000 ±10% RPM Weight: 63g

The Thermaltake 80mm Thunderblade LED fan is great to not only cool your system, but to look good doing it. The Thermaltake 80mm Thunderblade LED Fan even has intelligent wire management, just in case you're not good at managing your wires.

Intelligent wire management: green wire sleeving
About RPM Signal Wire:
1. Connect the yellow wire to the motherboard's fan connector to monitor fan speed. or
2. Leave the yellow wire. or
3. Connect the yellow wire to fan controller to read fan speed.

Dimensions:80 x 80 x 25mmAir Flow:27.8 CFM
Speed:2000 ±10% RPMNoise:21dBA
Power:1.92WCurrent:0.16A

Specifications:

  • Max. Air Flow: 27.8 CFM
  • Max. Air Pressure: 1.98MM-H2O
  • Fan Dimensions: 80 x 80 x 25mm
  • Noise: 21dBA
  • Rated Voltage: 12V
  • Bearing Type: Sleeve
  • Started Voltage: 6V
  • Life Expectation: 30,000 Hours
  • Rated Current: 0.16A
  • Connector: 4 Pin
  • Power Input: 1.92W
  • Wire Length: 770mm
  • FAN Speed: 2000 ±10% RPM
  • Weight: 63g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 11215
Product Name Thermaltake Thunderblade 80mm LED Fan (Blue)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details