Xoxide Evercool NB-FA1 Fairy Notebook Cooling Fan 12442

Description
If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool is perfect for you. One on-going problems with laptops is keeping them cool due to their compact designs but this cooling fan solves that issue. Don't worry about compatibility because the Fairy Notebook Cooling Fan has a Universal Clip for fastening USB power interfaces, compatible for all major Notebook brands. There is even a carrying case for easy storage and it is great for traveling. Let Xoxide cool you and your laptop off by ordering today! Features: World's first Patened NB Air Extracting Fan. It allows faster extraction of the hot air out of a running system, which stabilizes the operation of the NB and prolongs its lifetime. Universal Clip for fastening USB power interfaces, Compatible for all major NB brands. Weighted only 60g. Compared with other bulky NB cooling pads, it is very suitable for storage, and carry. Simple styling, elegant shiny paint finish, and LED light decorations, all enhancing the technological feel of the product. 180-Degree rotateable wind positions design allowing you adjust freely as your demand. Specifications: Total Dimension: 51.6X23.4X13mm Rated Voltage: 5VDC(USB) Speed: 3800±10%RPM (MAX) Noise Level: <26 dBA (MAX) Bearing Type: Ever Lubricate Long Life Bearing Color: NB-FA1 - Color Black (RED LED) Weight: 60g
Description
If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool is perfect for you. One on-going problems with laptops is keeping them cool due to their compact designs but this cooling fan solves that issue. Don't worry about compatibility because the Fairy Notebook Cooling Fan has a Universal Clip for fastening USB power interfaces, compatible for all major Notebook brands. There is even a carrying case for easy storage and it is great for traveling. Let Xoxide cool you and your laptop off by ordering today! Features: World's first Patened NB Air Extracting Fan. It allows faster extraction of the hot air out of a running system, which stabilizes the operation of the NB and prolongs its lifetime. Universal Clip for fastening USB power interfaces, Compatible for all major NB brands. Weighted only 60g. Compared with other bulky NB cooling pads, it is very suitable for storage, and carry. Simple styling, elegant shiny paint finish, and LED light decorations, all enhancing the technological feel of the product. 180-Degree rotateable wind positions design allowing you adjust freely as your demand. Specifications: Total Dimension: 51.6X23.4X13mm Rated Voltage: 5VDC(USB) Speed: 3800±10%RPM (MAX) Noise Level: <26 dBA (MAX) Bearing Type: Ever Lubricate Long Life Bearing Color: NB-FA1 - Color Black (RED LED) Weight: 60g

Suppliers

Company
Product
Description
Supplier Links
Evercool NB-FA1 Fairy Notebook Cooling Fan - 12442 - Xoxide
Malvern, PA, USA
Evercool NB-FA1 Fairy Notebook Cooling Fan
12442
Evercool NB-FA1 Fairy Notebook Cooling Fan 12442
If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool is perfect for you. One on-going problems with laptops is keeping them cool due to their compact designs but this cooling fan solves that issue. Don't worry about compatibility because the Fairy Notebook Cooling Fan has a Universal Clip for fastening USB power interfaces, compatible for all major Notebook brands. There is even a carrying case for easy storage and it is great for traveling. Let Xoxide cool you and your laptop off by ordering today! Features: World's first Patened NB Air Extracting Fan. It allows faster extraction of the hot air out of a running system, which stabilizes the operation of the NB and prolongs its lifetime. Universal Clip for fastening USB power interfaces, Compatible for all major NB brands. Weighted only 60g. Compared with other bulky NB cooling pads, it is very suitable for storage, and carry. Simple styling, elegant shiny paint finish, and LED light decorations, all enhancing the technological feel of the product. 180-Degree rotateable wind positions design allowing you adjust freely as your demand. Specifications: Total Dimension: 51.6X23.4X13mm Rated Voltage: 5VDC(USB) Speed: 3800±10%RPM (MAX) Noise Level: <26 dBA (MAX) Bearing Type: Ever Lubricate Long Life Bearing Color: NB-FA1 - Color Black (RED LED) Weight: 60g

If you are a laptop owner that isn't a fan of sitting your laptop on a big cooling brick all the time, then this Fairy Notebook Cooling Fan from Evercool is perfect for you. One on-going problems with laptops is keeping them cool due to their compact designs but this cooling fan solves that issue. Don't worry about compatibility because the Fairy Notebook Cooling Fan has a Universal Clip for fastening USB power interfaces, compatible for all major Notebook brands. There is even a carrying case for easy storage and it is great for traveling. Let Xoxide cool you and your laptop off by ordering today!
Features:

  • World's first Patened NB Air Extracting Fan. It allows faster extraction of the hot air out of a running system, which stabilizes the operation of the NB and prolongs its lifetime.
  • Universal Clip for fastening USB power interfaces, Compatible for all major NB brands.
  • Weighted only 60g. Compared with other bulky NB cooling pads, it is very suitable for storage, and carry.
  • Simple styling, elegant shiny paint finish, and LED light decorations, all enhancing the technological feel of the product.
  • 180-Degree rotateable wind positions design allowing you adjust freely as your demand.

Specifications:

  • Total Dimension: 51.6X23.4X13mm
  • Rated Voltage: 5VDC(USB)
  • Speed: 3800±10%RPM (MAX)
  • Noise Level: <26 dBA (MAX)
  • Bearing Type: Ever Lubricate Long Life Bearing
  • Color: NB-FA1 - Color Black (RED LED)
  • Weight: 60g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12442
Product Name Evercool NB-FA1 Fairy Notebook Cooling Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 150 watts
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details