Xoxide Yate Loon High Speed 120mm Fan (40dBa, 88CFM) 17936

Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SH-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 88 CFM Speed: 2200 +/- 10% RPM Noise: 40 dBA Connector: 3-Pin RPM Sensing & 4-Pin Molex Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SH-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 2200 +/- 10% CFM: 88 Sound Level: 40dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SH-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 88 CFM Speed: 2200 +/- 10% RPM Noise: 40 dBA Connector: 3-Pin RPM Sensing & 4-Pin Molex Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SH-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 2200 +/- 10% CFM: 88 Sound Level: 40dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Yate Loon High Speed 120mm Fan (40dBa, 88CFM) - 17936 - Xoxide
Malvern, PA, USA
Yate Loon High Speed 120mm Fan (40dBa, 88CFM)
17936
Yate Loon High Speed 120mm Fan (40dBa, 88CFM) 17936
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SH-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 88 CFM Speed: 2200 +/- 10% RPM Noise: 40 dBA Connector: 3-Pin RPM Sensing & 4-Pin Molex Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SH-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 2200 +/- 10% CFM: 88 Sound Level: 40dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SH-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason!
This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide!

Dimensions:120 x 120 x 25mmAir Flow:88 CFM
Speed:2200 +/- 10% RPMNoise:40 dBA
Connector:3-Pin RPM Sensing & 4-Pin MolexRated Voltage:12VDC

Specifications:

  • Make: Yate Loon Electronics Co., Ltd.
  • Model: D12SH-12
  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Operational Temperature: -10 to +65C
  • Storage Temperature: -40 to +70C
  • RPM: 2200 +/- 10%
  • CFM: 88
  • Sound Level: 40dBA
  • Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17936
Product Name Yate Loon High Speed 120mm Fan (40dBa, 88CFM)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 858 SCFM (1458 m³/hr)
Maximum Sound Level 58 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details