Xoxide Scythe S-Flex 120mm Fan - Low Speed (SFF21D) 16958

Description
The Scythe S-FLEX 120mm Fans are high quality, ultra quiet 12cm fans with patent pending FDB (Fluid Dynamic Bearing) technology. Fluid Dynamic Bearing Technology from SONY Corporation provides a dramatic reduction in fan noise and prolong the life of your fan at the same time! At Xoxide you can pick from low, medium, and high speed S-FLEX fans to custom tailor your noise to airflow ratio to your application! Dimensions: 120 x 120 x 25mm Air Flow: 33.5 CFM Speed: 800 RPM Noise: 8.7 dBA Current: 0.10A Bearing Type: Fluid Dynamic Bearing Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 800RPM Fan Noise: 8.7dBA Air Flow: 33.5CFM Current: 0.10A MTBF: 150,000 Hours
Description
The Scythe S-FLEX 120mm Fans are high quality, ultra quiet 12cm fans with patent pending FDB (Fluid Dynamic Bearing) technology. Fluid Dynamic Bearing Technology from SONY Corporation provides a dramatic reduction in fan noise and prolong the life of your fan at the same time! At Xoxide you can pick from low, medium, and high speed S-FLEX fans to custom tailor your noise to airflow ratio to your application! Dimensions: 120 x 120 x 25mm Air Flow: 33.5 CFM Speed: 800 RPM Noise: 8.7 dBA Current: 0.10A Bearing Type: Fluid Dynamic Bearing Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 800RPM Fan Noise: 8.7dBA Air Flow: 33.5CFM Current: 0.10A MTBF: 150,000 Hours

Suppliers

Company
Product
Description
Supplier Links
Scythe S-Flex 120mm Fan - Low Speed (SFF21D) - 16958 - Xoxide
Malvern, PA, USA
Scythe S-Flex 120mm Fan - Low Speed (SFF21D)
16958
Scythe S-Flex 120mm Fan - Low Speed (SFF21D) 16958
The Scythe S-FLEX 120mm Fans are high quality, ultra quiet 12cm fans with patent pending FDB (Fluid Dynamic Bearing) technology. Fluid Dynamic Bearing Technology from SONY Corporation provides a dramatic reduction in fan noise and prolong the life of your fan at the same time! At Xoxide you can pick from low, medium, and high speed S-FLEX fans to custom tailor your noise to airflow ratio to your application! Dimensions: 120 x 120 x 25mm Air Flow: 33.5 CFM Speed: 800 RPM Noise: 8.7 dBA Current: 0.10A Bearing Type: Fluid Dynamic Bearing Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 800RPM Fan Noise: 8.7dBA Air Flow: 33.5CFM Current: 0.10A MTBF: 150,000 Hours

The Scythe S-FLEX 120mm Fans are high quality, ultra quiet 12cm fans with patent pending FDB (Fluid Dynamic Bearing) technology. Fluid Dynamic Bearing Technology from SONY Corporation provides a dramatic reduction in fan noise and prolong the life of your fan at the same time!
At Xoxide you can pick from low, medium, and high speed S-FLEX fans to custom tailor your noise to airflow ratio to your application!

Dimensions:120 x 120 x 25mmAir Flow:33.5 CFM
Speed:800 RPMNoise:8.7 dBA
Current:0.10ABearing Type:Fluid Dynamic Bearing

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Fan Speed: 800RPM
  • Fan Noise: 8.7dBA
  • Air Flow: 33.5CFM
  • Current: 0.10A
  • MTBF: 150,000 Hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16958
Product Name Scythe S-Flex 120mm Fan - Low Speed (SFF21D)
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details