Xoxide Quad Purple LED 80mm Fan 1003

Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W
Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Suppliers

Company
Product
Description
Supplier Links
Quad Purple LED 80mm Fan - 1003 - Xoxide
Malvern, PA, USA
Quad Purple LED 80mm Fan
1003
Quad Purple LED 80mm Fan 1003
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills.

Dimensions:80 x 80 x 25 mmAir Flow:21.7 CFM
Speed:1800 RPMNoise:20 dBA (Ultra Quiet)
Power:1.92 WCurrent:0.16 A

Specifications:

  • Dimension: 80x80x25 mm
  • Air Flow: 32.5 CFM
  • Speed: 1800 RPM
  • Noise: 28.3 dBA (Ultra Quiet)
  • Voltage: 12 VDC
  • Current: 0.13 A
  • Power: 1.6 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1003
Product Name Quad Purple LED 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details