Xoxide Evercool Evergreen 140mm Fan 12736

Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 140 x 140 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 600±10% RPM Air Flow: 38.58 CFM Noise: <16 dBA
Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 140 x 140 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 600±10% RPM Air Flow: 38.58 CFM Noise: <16 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 140mm Fan - 12736 - Xoxide
Malvern, PA, USA
Evercool Evergreen 140mm Fan
12736
Evercool Evergreen 140mm Fan 12736
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 140 x 140 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 600±10% RPM Air Flow: 38.58 CFM Noise: <16 dBA

Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans.
Fan Specifications:

  • Dimensions: 140 x 140 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 600±10% RPM
  • Air Flow: 38.58 CFM
  • Noise: <16 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12736
Product Name Evercool Evergreen 140mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details