Xoxide AeroCool Shark Fan - 140mm Blue Edition 20123

Description
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Blue Edition Fan are factory sleeved in black.Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA
Description
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Blue Edition Fan are factory sleeved in black.Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool Shark Fan - 140mm Blue Edition - 20123 - Xoxide
Malvern, PA, USA
AeroCool Shark Fan - 140mm Blue Edition
20123
AeroCool Shark Fan - 140mm Blue Edition 20123
Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Blue Edition Fan are factory sleeved in black.Fan Specifications: Dimension: 140x140x25mm RPM: 1500 RPM Air Flow: 96.5 CFM Noise Level: 29.6 DBA

Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 140mm Blue Edition Fan are factory sleeved in black.Fan Specifications:

  • Dimension: 140x140x25mm
  • RPM: 1500 RPM
  • Air Flow: 96.5 CFM
  • Noise Level: 29.6 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20123
Product Name AeroCool Shark Fan - 140mm Blue Edition
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details