Xoxide Evercool Evergreen 40mm Fan 12742

Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 40 x 40 x 10 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Air Flow: 2.19 CFM Noise: <16 dBA
Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 40 x 40 x 10 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Air Flow: 2.19 CFM Noise: <16 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 40mm Fan - 12742 - Xoxide
Malvern, PA, USA
Evercool Evergreen 40mm Fan
12742
Evercool Evergreen 40mm Fan 12742
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 40 x 40 x 10 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Air Flow: 2.19 CFM Noise: <16 dBA

Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans.
Fan Specifications:

  • Dimensions: 40 x 40 x 10 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 3500±10% RPM
  • Air Flow: 2.19 CFM
  • Noise: <16 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12742
Product Name Evercool Evergreen 40mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details