Xoxide Aerocool Turbine 3000 UV Blue 120mm LED Fan 130900

Description
When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm and an almost silent 19.66dba! The unique turbo prop style nose cone is removable so you can use the Turbine Fan in any 120mm push or pull situation. So "Turbine Charge" the air flow in your case with the AeroCool 120mm Turbine Fan! Dimensions: 120 x 120 x 25mm Air Flow: 37.44CFM Speed: 950 RPM +/-10% Noise: 19.66dBA Power: 3.0W Bearing Type: Sleeve Features: Double layer fan blade design for improved air pressure Stylish turbine design Detachable turbine head 16 fan blades, more then double any other 12cm fan in the market Quad blue LED illumination Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 10.2~13.8VDC Air Flow: 37.44CFM Static Pressure: 0.035 In-H2O Input Power: 3.0W Speed: 950rpm +/-10% Noise: 19.66dBA Weight: 135g Operating Temperature: -10°C to +70° Bearing: Sleeve
Description
When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm and an almost silent 19.66dba! The unique turbo prop style nose cone is removable so you can use the Turbine Fan in any 120mm push or pull situation. So "Turbine Charge" the air flow in your case with the AeroCool 120mm Turbine Fan! Dimensions: 120 x 120 x 25mm Air Flow: 37.44CFM Speed: 950 RPM +/-10% Noise: 19.66dBA Power: 3.0W Bearing Type: Sleeve Features: Double layer fan blade design for improved air pressure Stylish turbine design Detachable turbine head 16 fan blades, more then double any other 12cm fan in the market Quad blue LED illumination Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 10.2~13.8VDC Air Flow: 37.44CFM Static Pressure: 0.035 In-H2O Input Power: 3.0W Speed: 950rpm +/-10% Noise: 19.66dBA Weight: 135g Operating Temperature: -10°C to +70° Bearing: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Aerocool Turbine 3000 UV Blue 120mm LED Fan - 130900 - Xoxide
Malvern, PA, USA
Aerocool Turbine 3000 UV Blue 120mm LED Fan
130900
Aerocool Turbine 3000 UV Blue 120mm LED Fan 130900
When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm and an almost silent 19.66dba! The unique turbo prop style nose cone is removable so you can use the Turbine Fan in any 120mm push or pull situation. So "Turbine Charge" the air flow in your case with the AeroCool 120mm Turbine Fan! Dimensions: 120 x 120 x 25mm Air Flow: 37.44CFM Speed: 950 RPM +/-10% Noise: 19.66dBA Power: 3.0W Bearing Type: Sleeve Features: Double layer fan blade design for improved air pressure Stylish turbine design Detachable turbine head 16 fan blades, more then double any other 12cm fan in the market Quad blue LED illumination Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 10.2~13.8VDC Air Flow: 37.44CFM Static Pressure: 0.035 In-H2O Input Power: 3.0W Speed: 950rpm +/-10% Noise: 19.66dBA Weight: 135g Operating Temperature: -10°C to +70° Bearing: Sleeve

When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm and an almost silent 19.66dba! The unique turbo prop style nose cone is removable so you can use the Turbine Fan in any 120mm push or pull situation. So "Turbine Charge" the air flow in your case with the AeroCool 120mm Turbine Fan!

Dimensions:120 x 120 x 25mmAir Flow:37.44CFM
Speed:950 RPM +/-10%Noise:19.66dBA
Power:3.0WBearing Type:Sleeve

Features:

  • Double layer fan blade design for improved air pressure
  • Stylish turbine design
  • Detachable turbine head
  • 16 fan blades, more then double any other 12cm fan in the market
  • Quad blue LED illumination

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Operating Voltage: 10.2~13.8VDC
  • Air Flow: 37.44CFM
  • Static Pressure: 0.035 In-H2O
  • Input Power: 3.0W
  • Speed: 950rpm +/-10%
  • Noise: 19.66dBA
  • Weight: 135g
  • Operating Temperature: -10°C to +70°
  • Bearing: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 130900
Product Name Aerocool Turbine 3000 UV Blue 120mm LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details