Xoxide 50mm Sunon Ball Bearing Fan 12709

Description
Sunon continues to strive for excellence in the fan industry with a 50 x 50 x 10mm Ball Bearing Fan. This 3 pin connection fan is just what you need to boost the airflow of your system to set it apart from any other. When it comes to a cases airflow, the littlest things can make the biggest differences so order yourself a 50 x 50 x 10mm Sunon Ball Bearing Fan today! Dimensions: 50 x 50 x 10mm Air Flow: 13.3 CFM Speed: 5500RPM Noise: 31dBA Connection: 3-Pin Connection Bearing Type: Ball Bearing Product Specifications: Dimension: 50x50x10mm Speed: 5500RPM Air Flow: 13.3 CFM Noise Level: 31dBA 3 Pin Connection
Description
Sunon continues to strive for excellence in the fan industry with a 50 x 50 x 10mm Ball Bearing Fan. This 3 pin connection fan is just what you need to boost the airflow of your system to set it apart from any other. When it comes to a cases airflow, the littlest things can make the biggest differences so order yourself a 50 x 50 x 10mm Sunon Ball Bearing Fan today! Dimensions: 50 x 50 x 10mm Air Flow: 13.3 CFM Speed: 5500RPM Noise: 31dBA Connection: 3-Pin Connection Bearing Type: Ball Bearing Product Specifications: Dimension: 50x50x10mm Speed: 5500RPM Air Flow: 13.3 CFM Noise Level: 31dBA 3 Pin Connection

Suppliers

Company
Product
Description
Supplier Links
50mm Sunon Ball Bearing Fan - 12709 - Xoxide
Malvern, PA, USA
50mm Sunon Ball Bearing Fan
12709
50mm Sunon Ball Bearing Fan 12709
Sunon continues to strive for excellence in the fan industry with a 50 x 50 x 10mm Ball Bearing Fan. This 3 pin connection fan is just what you need to boost the airflow of your system to set it apart from any other. When it comes to a cases airflow, the littlest things can make the biggest differences so order yourself a 50 x 50 x 10mm Sunon Ball Bearing Fan today! Dimensions: 50 x 50 x 10mm Air Flow: 13.3 CFM Speed: 5500RPM Noise: 31dBA Connection: 3-Pin Connection Bearing Type: Ball Bearing Product Specifications: Dimension: 50x50x10mm Speed: 5500RPM Air Flow: 13.3 CFM Noise Level: 31dBA 3 Pin Connection

Sunon continues to strive for excellence in the fan industry with a 50 x 50 x 10mm Ball Bearing Fan. This 3 pin connection fan is just what you need to boost the airflow of your system to set it apart from any other. When it comes to a cases airflow, the littlest things can make the biggest differences so order yourself a 50 x 50 x 10mm Sunon Ball Bearing Fan today!

Dimensions:50 x 50 x 10mmAir Flow:13.3 CFM
Speed:5500RPMNoise:31dBA
Connection:3-Pin ConnectionBearing Type:Ball Bearing

Product Specifications:

  • Dimension: 50x50x10mm
  • Speed: 5500RPM
  • Air Flow: 13.3 CFM
  • Noise Level: 31dBA
  • 3 Pin Connection
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12709
Product Name 50mm Sunon Ball Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details