Xoxide Bgears B-flexi 80mm LED Fan 15760

Description
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 80 x 80 x 25mm Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Power: 3.6W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with slight greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Input Current: 0.3A Input Power: 3.6W Bearing: Sleeve
Description
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 80 x 80 x 25mm Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Power: 3.6W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with slight greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Input Current: 0.3A Input Power: 3.6W Bearing: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Bgears B-flexi 80mm LED Fan - 15760 - Xoxide
Malvern, PA, USA
Bgears B-flexi 80mm LED Fan
15760
Bgears B-flexi 80mm LED Fan 15760
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 80 x 80 x 25mm Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Power: 3.6W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with slight greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Air Flow: 36.7 CFM +/-10% Speed: 2500 RPM +/-10% Noise: 25.6dBA +/-10% Input Current: 0.3A Input Power: 3.6W Bearing: Sleeve

Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together!
Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience.
So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors!

Dimensions:80 x 80 x 25mmAir Flow:36.7 CFM +/-10%
Speed:2500 RPM +/-10%Noise:25.6dBA +/-10%
Power:3.6WBearing Type:Sleeve

Features:

  • Select between red, green, blue, and off lighting colors with a switch
  • Titanium chrome coating with slight greenish tint
  • Low noise level with high airflow
  • Includes 3-pin and 4-pin Molex connections
  • Expansion slot located switch

Specifications:

  • Dimensions: 80 x 80 x 25mm
  • Rated Voltage: 12VDC
  • Air Flow: 36.7 CFM +/-10%
  • Speed: 2500 RPM +/-10%
  • Noise: 25.6dBA +/-10%
  • Input Current: 0.3A
  • Input Power: 3.6W
  • Bearing: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 15760
Product Name Bgears B-flexi 80mm LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details