Xoxide AeroCool X-Flow 80mm Adjustable Speed Fan 20114

Description
Featuring adjustable speed settings from 2000 up to 3500 RPMs, AeroCool's X-Flow fan is sure to go with your flow! Includes it's own fan controller. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000~3500 RPM Air Flow: 22.9~41.1 CFM Noise Level: 21.8~38.3 DBA
Description
Featuring adjustable speed settings from 2000 up to 3500 RPMs, AeroCool's X-Flow fan is sure to go with your flow! Includes it's own fan controller. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000~3500 RPM Air Flow: 22.9~41.1 CFM Noise Level: 21.8~38.3 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool X-Flow 80mm Adjustable Speed Fan - 20114 - Xoxide
Malvern, PA, USA
AeroCool X-Flow 80mm Adjustable Speed Fan
20114
AeroCool X-Flow 80mm Adjustable Speed Fan 20114
Featuring adjustable speed settings from 2000 up to 3500 RPMs, AeroCool's X-Flow fan is sure to go with your flow! Includes it's own fan controller. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000~3500 RPM Air Flow: 22.9~41.1 CFM Noise Level: 21.8~38.3 DBA

Featuring adjustable speed settings from 2000 up to 3500 RPMs, AeroCool's X-Flow fan is sure to go with your flow! Includes it's own fan controller. Fan Specifications:

  • Dimension: 80x80x25mm
  • Bearing: 2 Ball
  • RPM: 2000~3500 RPM
  • Air Flow: 22.9~41.1 CFM
  • Noise Level: 21.8~38.3 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20114
Product Name AeroCool X-Flow 80mm Adjustable Speed Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details