Xoxide Evercool 70mm Ball Bearing fan 12427

Description
Evercool fans deliver the cooling power you need for your performance machine. So don’t just cool…Evercool! Dimensions: 70mm Air Flow: 27.96 CFM Speed: 3500 RPM Noise: < 28dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015M12CA Voltage: 12VDC Current: 0.18A Power Consumption: 2.16W Fan Speed: 3500 Air Flow: 27.96 CFM Pressure: 2.89 Inch-H2O Noise: < 28dBA Bearing Type: Ball Connector: 3 Pin
Description
Evercool fans deliver the cooling power you need for your performance machine. So don’t just cool…Evercool! Dimensions: 70mm Air Flow: 27.96 CFM Speed: 3500 RPM Noise: < 28dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015M12CA Voltage: 12VDC Current: 0.18A Power Consumption: 2.16W Fan Speed: 3500 Air Flow: 27.96 CFM Pressure: 2.89 Inch-H2O Noise: < 28dBA Bearing Type: Ball Connector: 3 Pin

Suppliers

Company
Product
Description
Supplier Links
Evercool 70mm Ball Bearing fan - 12427 - Xoxide
Malvern, PA, USA
Evercool 70mm Ball Bearing fan
12427
Evercool 70mm Ball Bearing fan 12427
Evercool fans deliver the cooling power you need for your performance machine. So don’t just cool…Evercool! Dimensions: 70mm Air Flow: 27.96 CFM Speed: 3500 RPM Noise: < 28dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015M12CA Voltage: 12VDC Current: 0.18A Power Consumption: 2.16W Fan Speed: 3500 Air Flow: 27.96 CFM Pressure: 2.89 Inch-H2O Noise: < 28dBA Bearing Type: Ball Connector: 3 Pin

Evercool fans deliver the cooling power you need for your performance machine. So don’t just cool…Evercool!

Dimensions:70mmAir Flow:27.96 CFM
Speed:3500 RPMNoise:< 28dBA
Power:12VDCBearing Type:Ball Bearing

Specifications:

  • Model: EC7015M12CA
  • Voltage: 12VDC
  • Current: 0.18A
  • Power Consumption: 2.16W
  • Fan Speed: 3500
  • Air Flow: 27.96 CFM
  • Pressure: 2.89 Inch-H2O
  • Noise: < 28dBA
  • Bearing Type: Ball
  • Connector: 3 Pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12427
Product Name Evercool 70mm Ball Bearing fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details