Xoxide AeroCool LightWave 120mm Fan 20106

Description
Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1800 RPM±10% Air Flow: 35.7 CFM Noise Level: 25 DBA Color: Blue LED with "wave" effect and 3 mode options Hardware included: anti-vibration mounting screws, 3-pin to 4-pin adapter
Description
Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1800 RPM±10% Air Flow: 35.7 CFM Noise Level: 25 DBA Color: Blue LED with "wave" effect and 3 mode options Hardware included: anti-vibration mounting screws, 3-pin to 4-pin adapter

Suppliers

Company
Product
Description
Supplier Links
AeroCool LightWave 120mm Fan - 20106 - Xoxide
Malvern, PA, USA
AeroCool LightWave 120mm Fan
20106
AeroCool LightWave 120mm Fan 20106
Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1800 RPM±10% Air Flow: 35.7 CFM Noise Level: 25 DBA Color: Blue LED with "wave" effect and 3 mode options Hardware included: anti-vibration mounting screws, 3-pin to 4-pin adapter

Fan Specifications:

  • Dimension: 120x120x25mm
  • Bearing: Sleeve Bearing
  • RPM: 1800 RPM±10%
  • Air Flow: 35.7 CFM
  • Noise Level: 25 DBA
  • Color: Blue LED with "wave" effect and 3 mode options
  • Hardware included: anti-vibration mounting screws, 3-pin to 4-pin adapter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20106
Product Name AeroCool LightWave 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details