Xoxide 40mm Blue LED Fan 1015

Description
This 40mm blue LED fan comes with a three pin connector - and 1 blue LED in the center of the fan. Thanks to this easy connector, you can just plug the 40mm fan in and you're ready to go! Dimensions: 40 x 40 x 20mm Rated Current: 0.16A Power: DC12V LED: Blue Specifications: 12V DC 0.16A 40 x 40 x 20(mm) *Note: Pictured with optional fan grill and screws.
Description
This 40mm blue LED fan comes with a three pin connector - and 1 blue LED in the center of the fan. Thanks to this easy connector, you can just plug the 40mm fan in and you're ready to go! Dimensions: 40 x 40 x 20mm Rated Current: 0.16A Power: DC12V LED: Blue Specifications: 12V DC 0.16A 40 x 40 x 20(mm) *Note: Pictured with optional fan grill and screws.

Suppliers

Company
Product
Description
Supplier Links
40mm Blue LED Fan - 1015 - Xoxide
Malvern, PA, USA
40mm Blue LED Fan
1015
40mm Blue LED Fan 1015
This 40mm blue LED fan comes with a three pin connector - and 1 blue LED in the center of the fan. Thanks to this easy connector, you can just plug the 40mm fan in and you're ready to go! Dimensions: 40 x 40 x 20mm Rated Current: 0.16A Power: DC12V LED: Blue Specifications: 12V DC 0.16A 40 x 40 x 20(mm) *Note: Pictured with optional fan grill and screws.

This 40mm blue LED fan comes with a three pin connector - and 1 blue LED in the center of the fan. Thanks to this easy connector, you can just plug the 40mm fan in and you're ready to go!

Dimensions:40 x 40 x 20mmRated Current:0.16A
Power:DC12VLED:Blue

Specifications:

  • 12V DC
  • 0.16A
  • 40 x 40 x 20(mm)

*Note: Pictured with optional fan grill and screws.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1015
Product Name 40mm Blue LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHJW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.9 SCFM (47.42 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details