Xoxide Linchi 3 LED Neon 120mm Fan 32017

Description
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 120mm x 120mm x 25mm Airflow: ~50 CFM Speed: 3000 RPM Noise Level: 28 dBA Current Draw: 0.14A Connection: 4-pin
Description
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 120mm x 120mm x 25mm Airflow: ~50 CFM Speed: 3000 RPM Noise Level: 28 dBA Current Draw: 0.14A Connection: 4-pin

Suppliers

Company
Product
Description
Supplier Links
Linchi 3 LED Neon 120mm Fan - 32017 - Xoxide
Malvern, PA, USA
Linchi 3 LED Neon 120mm Fan
32017
Linchi 3 LED Neon 120mm Fan 32017
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 120mm x 120mm x 25mm Airflow: ~50 CFM Speed: 3000 RPM Noise Level: 28 dBA Current Draw: 0.14A Connection: 4-pin

Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around.
Specifications:

  • Dimensions: 120mm x 120mm x 25mm
  • Airflow: ~50 CFM
  • Speed: 3000 RPM
  • Noise Level: 28 dBA
  • Current Draw: 0.14A
  • Connection: 4-pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 32017
Product Name Linchi 3 LED Neon 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.49 SCFM (26.33 m³/hr)
Nominal Voltage 12 volts
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details