Xoxide XCM Wing Fan for Xbox 360 Slim Console - Green 70425

Description
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.
Description
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.

Suppliers

Company
Product
Description
Supplier Links
XCM Wing Fan for Xbox 360 Slim Console - Green - 70425 - Xoxide
Malvern, PA, USA
XCM Wing Fan for Xbox 360 Slim Console - Green
70425
XCM Wing Fan for Xbox 360 Slim Console - Green 70425
XCM (Wing) fan for xbox 360TM slim console XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available) XCM (Wing) fan features: Compatible with Xbox 360TM Slim console. Plug and play. Cools down the console immediately. Built-in the LED monitor. Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. Built-in manual mode to manually set the fan speed up to 2000 Rev/min. Lower the consoles temperature by 5-6° Celsius. Auto detect overheating problem which will turn on fan automatically. Matches the console perfectly.

XCM (Wing) fan for xbox 360TM slim console

XCM Wing Fan is a plug and play solution (no need to modify the console) and can lower the consoles temperature by 5-6° Celsius (which is like, a bunch of degrees Fahrenheit). XCM Wing Fan also has a built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly. (3 colors available)
XCM (Wing) fan features:

  • Compatible with Xbox 360TM Slim console.
  • Plug and play.
  • Cools down the console immediately.
  • Built-in the LED monitor.
  • Built-in auto mode to monitor the consoles temperature which can increase/decrease the fan's speed accordingly.
  • Built-in manual mode to manually set the fan speed up to 2000 Rev/min.
  • Lower the consoles temperature by 5-6° Celsius.
  • Auto detect overheating problem which will turn on fan automatically.
  • Matches the console perfectly.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70425
Product Name XCM Wing Fan for Xbox 360 Slim Console - Green
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details