Xoxide Deepcool V200 VGA Cooling 70475

Description
Features Compatible with mainstream NVIDIA and ATI VGA cards. 2 heatpipes transfer heat from the base to heatsink efficiently. Well built aluminum heatsink with reliable heat dissiaption performance. 92x92x25mm fan offers a perfect balance between airflow and noise. Application For 43mm Mounting holes ATI Radeon X1550/X1600 Series ATI Radeon 2400/2600 Series NVIDIA Geforce FX5xxx Series NVIDIA Geforce 6500/6600/7300/7600/ 8500/8600 Series NVIDIA Geforce4 Ti 4xxx Series 61mm Mounting holes NVIDIA GTX 200 Series 55mm Mounting holes ATI X1600/X1300 Series ATI Radeon 9xxx Series(except 9550/9600) ATI Radeon Xxxx Series NVIDIDA Geforce4 MX Series NVIDIDA Geforce FX5600/5500/5200 Series NVIDIDA Geforce 6600 Series(except 6600AGPT Series) 80mm Mounting holes NIVDIA Geforce 7400 Series NIVDIA Geforce 7600 Series SPECIFICATIONS: Overall Dimension 109X121X60.5mm Fan Dimension 92X92X25mm Net Weight 303g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 29.03CFM Noise 29.3dB(A)
Description
Features Compatible with mainstream NVIDIA and ATI VGA cards. 2 heatpipes transfer heat from the base to heatsink efficiently. Well built aluminum heatsink with reliable heat dissiaption performance. 92x92x25mm fan offers a perfect balance between airflow and noise. Application For 43mm Mounting holes ATI Radeon X1550/X1600 Series ATI Radeon 2400/2600 Series NVIDIA Geforce FX5xxx Series NVIDIA Geforce 6500/6600/7300/7600/ 8500/8600 Series NVIDIA Geforce4 Ti 4xxx Series 61mm Mounting holes NVIDIA GTX 200 Series 55mm Mounting holes ATI X1600/X1300 Series ATI Radeon 9xxx Series(except 9550/9600) ATI Radeon Xxxx Series NVIDIDA Geforce4 MX Series NVIDIDA Geforce FX5600/5500/5200 Series NVIDIDA Geforce 6600 Series(except 6600AGPT Series) 80mm Mounting holes NIVDIA Geforce 7400 Series NIVDIA Geforce 7600 Series SPECIFICATIONS: Overall Dimension 109X121X60.5mm Fan Dimension 92X92X25mm Net Weight 303g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 29.03CFM Noise 29.3dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool V200 VGA Cooling - 70475 - Xoxide
Malvern, PA, USA
Deepcool V200 VGA Cooling
70475
Deepcool V200 VGA Cooling 70475
Features Compatible with mainstream NVIDIA and ATI VGA cards. 2 heatpipes transfer heat from the base to heatsink efficiently. Well built aluminum heatsink with reliable heat dissiaption performance. 92x92x25mm fan offers a perfect balance between airflow and noise. Application For 43mm Mounting holes ATI Radeon X1550/X1600 Series ATI Radeon 2400/2600 Series NVIDIA Geforce FX5xxx Series NVIDIA Geforce 6500/6600/7300/7600/ 8500/8600 Series NVIDIA Geforce4 Ti 4xxx Series 61mm Mounting holes NVIDIA GTX 200 Series 55mm Mounting holes ATI X1600/X1300 Series ATI Radeon 9xxx Series(except 9550/9600) ATI Radeon Xxxx Series NVIDIDA Geforce4 MX Series NVIDIDA Geforce FX5600/5500/5200 Series NVIDIDA Geforce 6600 Series(except 6600AGPT Series) 80mm Mounting holes NIVDIA Geforce 7400 Series NIVDIA Geforce 7600 Series SPECIFICATIONS: Overall Dimension 109X121X60.5mm Fan Dimension 92X92X25mm Net Weight 303g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 29.03CFM Noise 29.3dB(A)

Features

  • Compatible with mainstream NVIDIA and ATI VGA cards.
  • 2 heatpipes transfer heat from the base to heatsink efficiently.
  • Well built aluminum heatsink with reliable heat dissiaption performance.
  • 92x92x25mm fan offers a perfect balance between airflow and noise.

Application For

43mm Mounting holes
ATI Radeon X1550/X1600 Series
ATI Radeon 2400/2600 Series
NVIDIA Geforce FX5xxx Series
NVIDIA Geforce 6500/6600/7300/7600/8500/8600 Series
NVIDIA Geforce4 Ti 4xxx Series
61mm Mounting holes
NVIDIA GTX 200 Series
55mm Mounting holes
ATI X1600/X1300 Series
ATI Radeon 9xxx Series(except 9550/9600)
ATI Radeon Xxxx Series
NVIDIDA Geforce4 MX Series
NVIDIDA Geforce FX5600/5500/5200 Series
NVIDIDA Geforce 6600 Series(except 6600AGPT Series)
80mm Mounting holes
NIVDIA Geforce 7400 Series NIVDIA Geforce 7600 Series
SPECIFICATIONS:

Overall Dimension109X121X60.5mm
Fan Dimension92X92X25mm
Net Weight303g
Bearing TypeHydro Bearing
Rated Voltage12VDC
Operating Voltage10.8~13.2VDC
Started Voltage7VDC
Rated Current0.08±10%A
Power Input0.96W
FAN Speed1800±10%RPM
MAX.Air Flow29.03CFM
Noise29.3dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70475
Product Name Deepcool V200 VGA Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
5010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details