Xoxide Deepcool 80mm Dark Clear 3Pin+4Pin Molex 12VDC Fan 70869

Description
Good & cheap...what more do you need? Specification: Overall Dimension: 80x80x25mm Net Weight: 60G Rated Voltage: 12VDC Rated Currenr: 0.05+/-10%A Power Input: 0.6W Fan Speed: 1300+/200RPM Max Air Flow: 9.87CFM Bearing Type: Hydro Bearing
Description
Good & cheap...what more do you need? Specification: Overall Dimension: 80x80x25mm Net Weight: 60G Rated Voltage: 12VDC Rated Currenr: 0.05+/-10%A Power Input: 0.6W Fan Speed: 1300+/200RPM Max Air Flow: 9.87CFM Bearing Type: Hydro Bearing

Suppliers

Company
Product
Description
Supplier Links
Deepcool 80mm Dark Clear 3Pin+4Pin Molex 12VDC Fan - 70869 - Xoxide
Malvern, PA, USA
Deepcool 80mm Dark Clear 3Pin+4Pin Molex 12VDC Fan
70869
Deepcool 80mm Dark Clear 3Pin+4Pin Molex 12VDC Fan 70869
Good & cheap...what more do you need? Specification: Overall Dimension: 80x80x25mm Net Weight: 60G Rated Voltage: 12VDC Rated Currenr: 0.05+/-10%A Power Input: 0.6W Fan Speed: 1300+/200RPM Max Air Flow: 9.87CFM Bearing Type: Hydro Bearing

Good & cheap...what more do you need?

Specification:

  • Overall Dimension: 80x80x25mm
  • Net Weight: 60G
  • Rated Voltage: 12VDC
  • Rated Currenr: 0.05+/-10%A
  • Power Input: 0.6W
  • Fan Speed: 1300+/200RPM
  • Max Air Flow: 9.87CFM
  • Bearing Type: Hydro Bearing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70869
Product Name Deepcool 80mm Dark Clear 3Pin+4Pin Molex 12VDC Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details