Xoxide Quad Blue LED 80mm Fan 1000

Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W
Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Suppliers

Company
Product
Description
Supplier Links
Quad Blue LED 80mm Fan - 1000 - Xoxide
Malvern, PA, USA
Quad Blue LED 80mm Fan
1000
Quad Blue LED 80mm Fan 1000
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills.

Dimensions:80 x 80 x 25 mmAir Flow:21.7 CFM
Speed:1800 RPMNoise:20 dBA (Ultra Quiet)
Power:1.92 WCurrent:0.16 A

Specifications:

  • Dimension: 80x80x25 mm
  • Air Flow: 32.5 CFM
  • Speed: 1800 RPM
  • Noise: 28.3 dBA (Ultra Quiet)
  • Voltage: 12 VDC
  • Current: 0.13 A
  • Power: 1.6 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1000
Product Name Quad Blue LED 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details