Xoxide Bgears B-flexi 120mm LED Fan 15761

Description
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 120 x 120 x 25mm Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Power: 4.8W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with a greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Input Current: 0.4A Input Power: 4.8W Bearing: Sleeve
Description
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 120 x 120 x 25mm Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Power: 4.8W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with a greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Input Current: 0.4A Input Power: 4.8W Bearing: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Bgears B-flexi 120mm LED Fan - 15761 - Xoxide
Malvern, PA, USA
Bgears B-flexi 120mm LED Fan
15761
Bgears B-flexi 120mm LED Fan 15761
Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together! Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 120 x 120 x 25mm Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Power: 4.8W Bearing Type: Sleeve Features: Select between red, green, blue, and off lighting colors with a switch Titanium chrome coating with a greenish tint Low noise level with high airflow Includes 3-pin and 4-pin Molex connections Expansion slot located switch Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM +/-10% Noise: 30dBA +/-10% Input Current: 0.4A Input Power: 4.8W Bearing: Sleeve

Why restrict your case lighting to one boring color all the time? With the B-Flexi Fans from BlueGears you can select the color of LED lighting to fit your mood, or even shut it off all together!
Each fan comes in a sweet titanium chrome finish coating for great looks whether lit or unlit. They features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors!

Dimensions:120 x 120 x 25mmAir Flow:48.75 CFM +/-10%
Speed:1500 RPM +/-10%Noise:30dBA +/-10%
Power:4.8WBearing Type:Sleeve

Features:

  • Select between red, green, blue, and off lighting colors with a switch
  • Titanium chrome coating with a greenish tint
  • Low noise level with high airflow
  • Includes 3-pin and 4-pin Molex connections
  • Expansion slot located switch

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Air Flow: 48.75 CFM +/-10%
  • Speed: 1500 RPM +/-10%
  • Noise: 30dBA +/-10%
  • Input Current: 0.4A
  • Input Power: 4.8W
  • Bearing: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 15761
Product Name Bgears B-flexi 120mm LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fans - 2557290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Maximum Sound Level 32 dbA
View Details