Xoxide Evercool XFAN 360 Cooling Fan for Xbox 360 12722

Description
Got X-BOX 360? Then get XFAN360! The XFAN360 Cooling Fan from EverCool is designed to supplement airflow into your X-BOX 360 console shaving off a few precious degrees. Powered by your X-BOX 360’s USB port, the XFAN360 requires no batteries or external power connection. The XFAN360 features a rounded arc design for close integration and a green light for a more shiny working environment! It is so super sweet, and it keeps going and going just like the Energizer Bunny! Dimensions: 150 x 70 x 38mm Air Flow: 4.82 CFM Speed: 3500RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the X-BOX 360 Strong axial fans dissipate heat effectively Rounding arc design to blend perfectly with the X-BOX 360 design Green light for a more shiny working environment Specifications: Dimensions: 150 x 70 x 38mm Fan Dimensions: 60 x 60 x 10mm x 2 Rated Voltage: 5VDC (USB Powered) Speed: 3500RPM +/-10% Noise: <25dBA Bearing Type: Everlube Weight: 100g NOTE: The XFAN360 never turns off...ever. It runs incessantly even when your X-BOX 360 is powered down. Evercool suggests you unplug your X-BOX 360’s power pack, or disconnect your XFAN360 every time you turn off your console.
Description
Got X-BOX 360? Then get XFAN360! The XFAN360 Cooling Fan from EverCool is designed to supplement airflow into your X-BOX 360 console shaving off a few precious degrees. Powered by your X-BOX 360’s USB port, the XFAN360 requires no batteries or external power connection. The XFAN360 features a rounded arc design for close integration and a green light for a more shiny working environment! It is so super sweet, and it keeps going and going just like the Energizer Bunny! Dimensions: 150 x 70 x 38mm Air Flow: 4.82 CFM Speed: 3500RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the X-BOX 360 Strong axial fans dissipate heat effectively Rounding arc design to blend perfectly with the X-BOX 360 design Green light for a more shiny working environment Specifications: Dimensions: 150 x 70 x 38mm Fan Dimensions: 60 x 60 x 10mm x 2 Rated Voltage: 5VDC (USB Powered) Speed: 3500RPM +/-10% Noise: <25dBA Bearing Type: Everlube Weight: 100g NOTE: The XFAN360 never turns off...ever. It runs incessantly even when your X-BOX 360 is powered down. Evercool suggests you unplug your X-BOX 360’s power pack, or disconnect your XFAN360 every time you turn off your console.

Suppliers

Company
Product
Description
Supplier Links
Evercool XFAN 360 Cooling Fan for Xbox 360 - 12722 - Xoxide
Malvern, PA, USA
Evercool XFAN 360 Cooling Fan for Xbox 360
12722
Evercool XFAN 360 Cooling Fan for Xbox 360 12722
Got X-BOX 360? Then get XFAN360! The XFAN360 Cooling Fan from EverCool is designed to supplement airflow into your X-BOX 360 console shaving off a few precious degrees. Powered by your X-BOX 360’s USB port, the XFAN360 requires no batteries or external power connection. The XFAN360 features a rounded arc design for close integration and a green light for a more shiny working environment! It is so super sweet, and it keeps going and going just like the Energizer Bunny! Dimensions: 150 x 70 x 38mm Air Flow: 4.82 CFM Speed: 3500RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the X-BOX 360 Strong axial fans dissipate heat effectively Rounding arc design to blend perfectly with the X-BOX 360 design Green light for a more shiny working environment Specifications: Dimensions: 150 x 70 x 38mm Fan Dimensions: 60 x 60 x 10mm x 2 Rated Voltage: 5VDC (USB Powered) Speed: 3500RPM +/-10% Noise: <25dBA Bearing Type: Everlube Weight: 100g NOTE: The XFAN360 never turns off...ever. It runs incessantly even when your X-BOX 360 is powered down. Evercool suggests you unplug your X-BOX 360’s power pack, or disconnect your XFAN360 every time you turn off your console.

Got X-BOX 360? Then get XFAN360! The XFAN360 Cooling Fan from EverCool is designed to supplement airflow into your X-BOX 360 console shaving off a few precious degrees. Powered by your X-BOX 360’s USB port, the XFAN360 requires no batteries or external power connection.
The XFAN360 features a rounded arc design for close integration and a green light for a more shiny working environment! It is so super sweet, and it keeps going and going just like the Energizer Bunny!

Dimensions:150 x 70 x 38mmAir Flow:4.82 CFM
Speed:3500RPM +/-10%Noise:<25 dBA
Rated Voltage:5VDC (USB Powered)Bearing Type:Everlube

Features:

  • High performance cooling solution for the X-BOX 360
  • Strong axial fans dissipate heat effectively
  • Rounding arc design to blend perfectly with the X-BOX 360 design
  • Green light for a more shiny working environment

Specifications:

  • Dimensions: 150 x 70 x 38mm
  • Fan Dimensions: 60 x 60 x 10mm x 2
  • Rated Voltage: 5VDC (USB Powered)
  • Speed: 3500RPM +/-10%
  • Noise: <25dBA
  • Bearing Type: Everlube
  • Weight: 100g

NOTE: The XFAN360 never turns off...ever. It runs incessantly even when your X-BOX 360 is powered down. Evercool suggests you unplug your X-BOX 360’s power pack, or disconnect your XFAN360 every time you turn off your console.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12722
Product Name Evercool XFAN 360 Cooling Fan for Xbox 360
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details