Xoxide Quad Blue LED 120mm Fan 1007

Description
The Quad Blue LED 120mm Fan is a completely clear cooling fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W
Description
The Quad Blue LED 120mm Fan is a completely clear cooling fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

Suppliers

Company
Product
Description
Supplier Links
Quad Blue LED 120mm Fan - 1007 - Xoxide
Malvern, PA, USA
Quad Blue LED 120mm Fan
1007
Quad Blue LED 120mm Fan 1007
The Quad Blue LED 120mm Fan is a completely clear cooling fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

The Quad Blue LED 120mm Fan is a completely clear cooling fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter.

Dimensions:120 x 120 x 25 mmAir Flow:69.15 CFM
Speed:2400 RPMNoise:39 dBA
Power:4.8 WFan Grill:N/A

Specifications:

  • Dimension: 120x120x25 mm
  • Air Flow: 69.15 CFM
  • Speed: 2400 RPM
  • Noise: 39 dBA
  • Power: 4.8 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1007
Product Name Quad Blue LED 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details