Xoxide Scythe Slip Stream Slim Low Profile 120mm Fan - 2000 RPM 16988

Description
Sporting a super-slim appearance that will fit perfectly on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 2000RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 45.47 CFM Speed: 2000 RPM +/- 10% Noise: 33.67 dBA Rated Current: 0.25A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 2000±10% MTBF: 30000hrs Rated Current: 0.25A Air Flow: 45.47 CFM Noise Level: 33.67 dBA Bearing Type: Sleeve Bearing Weight: 115g
Description
Sporting a super-slim appearance that will fit perfectly on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 2000RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 45.47 CFM Speed: 2000 RPM +/- 10% Noise: 33.67 dBA Rated Current: 0.25A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 2000±10% MTBF: 30000hrs Rated Current: 0.25A Air Flow: 45.47 CFM Noise Level: 33.67 dBA Bearing Type: Sleeve Bearing Weight: 115g

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream Slim Low Profile 120mm Fan - 2000 RPM - 16988 - Xoxide
Malvern, PA, USA
Scythe Slip Stream Slim Low Profile 120mm Fan - 2000 RPM
16988
Scythe Slip Stream Slim Low Profile 120mm Fan - 2000 RPM 16988
Sporting a super-slim appearance that will fit perfectly on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 2000RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 45.47 CFM Speed: 2000 RPM +/- 10% Noise: 33.67 dBA Rated Current: 0.25A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 2000±10% MTBF: 30000hrs Rated Current: 0.25A Air Flow: 45.47 CFM Noise Level: 33.67 dBA Bearing Type: Sleeve Bearing Weight: 115g

Sporting a super-slim appearance that will fit perfectly on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 2000RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package.

Dimensions:120 x 120 x 12mmAir Flow:45.47 CFM
Speed:2000 RPM +/- 10%Noise:33.67 dBA
Rated Current:0.25ABearing Type:Sleeve Bearing

Features:

  • Wide Fan Blade
  • Super Slim Appearance
  • Ideal for Cooling Spot of CPU Cooler or VGA Cooler
  • 3-Pin Connector (4-Pin Peripheral Adapter in Package)

Specifications:

  • RPM: 2000±10%
  • MTBF: 30000hrs
  • Rated Current: 0.25A
  • Air Flow: 45.47 CFM
  • Noise Level: 33.67 dBA
  • Bearing Type: Sleeve Bearing
  • Weight: 115g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16988
Product Name Scythe Slip Stream Slim Low Profile 120mm Fan - 2000 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-05010CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details