Xoxide Thermaltake 120mm Silent Cat Fan 11432

Description
Thermaltake’s 120mm Silent Cat fan will sneak up on you like a…silent cat? I don’t know if they engineered this fan off the idea of a cat’s ability to scare you by magically popping up anywhere but it sure as hell keeps the feeling of it. A 120mm fan with extremely silent capabilities, it’s the fan that keeps your computer’s air flow smooth without the added noise. This Thermaltake Cat Fan also has multi-directional air intake to maximize flow and with the added size of a 120mm fan, it accomplishes much more. If you looking for a extremely efficient but very quiet fan look no further, if your looking for a fuzzy yet quiet animal companion…well you might have clicked on the wrong link. Dimensions: 120 x 120 x 25mm Air Flow: 62.2 CFM Speed: 1600 10% RPM Noise: 16dBA Power: 3.60W Bearing Type: Sleeve Features: 120x120x25 Fan Super silent at 16dBA Multi-directional air intake Excellent performance Application for 12CM Combo Cool series & Chassis Specifications: Fan Dimension: 120 x 120 x 25 mm Rated Voltage : 12 V Started Voltage: 9 V;10 V Max Rated Current: 0.30A Power Input: 3.60W Fan Speed: 1600 10% RPM Max Air Flow: 62.2 CFM Max Air Pressure: 2.13mm H2O Noise Level: 16dBA Bearing Type: Sleeve Life Expectation: 30,000 Hours Connector: Molex 3pin Weight: 140 g
Description
Thermaltake’s 120mm Silent Cat fan will sneak up on you like a…silent cat? I don’t know if they engineered this fan off the idea of a cat’s ability to scare you by magically popping up anywhere but it sure as hell keeps the feeling of it. A 120mm fan with extremely silent capabilities, it’s the fan that keeps your computer’s air flow smooth without the added noise. This Thermaltake Cat Fan also has multi-directional air intake to maximize flow and with the added size of a 120mm fan, it accomplishes much more. If you looking for a extremely efficient but very quiet fan look no further, if your looking for a fuzzy yet quiet animal companion…well you might have clicked on the wrong link. Dimensions: 120 x 120 x 25mm Air Flow: 62.2 CFM Speed: 1600 10% RPM Noise: 16dBA Power: 3.60W Bearing Type: Sleeve Features: 120x120x25 Fan Super silent at 16dBA Multi-directional air intake Excellent performance Application for 12CM Combo Cool series & Chassis Specifications: Fan Dimension: 120 x 120 x 25 mm Rated Voltage : 12 V Started Voltage: 9 V;10 V Max Rated Current: 0.30A Power Input: 3.60W Fan Speed: 1600 10% RPM Max Air Flow: 62.2 CFM Max Air Pressure: 2.13mm H2O Noise Level: 16dBA Bearing Type: Sleeve Life Expectation: 30,000 Hours Connector: Molex 3pin Weight: 140 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 120mm Silent Cat Fan - 11432 - Xoxide
Malvern, PA, USA
Thermaltake 120mm Silent Cat Fan
11432
Thermaltake 120mm Silent Cat Fan 11432
Thermaltake’s 120mm Silent Cat fan will sneak up on you like a…silent cat? I don’t know if they engineered this fan off the idea of a cat’s ability to scare you by magically popping up anywhere but it sure as hell keeps the feeling of it. A 120mm fan with extremely silent capabilities, it’s the fan that keeps your computer’s air flow smooth without the added noise. This Thermaltake Cat Fan also has multi-directional air intake to maximize flow and with the added size of a 120mm fan, it accomplishes much more. If you looking for a extremely efficient but very quiet fan look no further, if your looking for a fuzzy yet quiet animal companion…well you might have clicked on the wrong link. Dimensions: 120 x 120 x 25mm Air Flow: 62.2 CFM Speed: 1600 10% RPM Noise: 16dBA Power: 3.60W Bearing Type: Sleeve Features: 120x120x25 Fan Super silent at 16dBA Multi-directional air intake Excellent performance Application for 12CM Combo Cool series & Chassis Specifications: Fan Dimension: 120 x 120 x 25 mm Rated Voltage : 12 V Started Voltage: 9 V;10 V Max Rated Current: 0.30A Power Input: 3.60W Fan Speed: 1600 10% RPM Max Air Flow: 62.2 CFM Max Air Pressure: 2.13mm H2O Noise Level: 16dBA Bearing Type: Sleeve Life Expectation: 30,000 Hours Connector: Molex 3pin Weight: 140 g

Thermaltake’s 120mm Silent Cat fan will sneak up on you like a…silent cat? I don’t know if they engineered this fan off the idea of a cat’s ability to scare you by magically popping up anywhere but it sure as hell keeps the feeling of it. A 120mm fan with extremely silent capabilities, it’s the fan that keeps your computer’s air flow smooth without the added noise.
This Thermaltake Cat Fan also has multi-directional air intake to maximize flow and with the added size of a 120mm fan, it accomplishes much more. If you looking for a extremely efficient but very quiet fan look no further, if your looking for a fuzzy yet quiet animal companion…well you might have clicked on the wrong link.

Dimensions:120 x 120 x 25mmAir Flow:62.2 CFM
Speed:1600 10% RPMNoise:16dBA
Power:3.60WBearing Type:Sleeve

Features:

  • 120x120x25 Fan
  • Super silent at 16dBA
  • Multi-directional air intake
  • Excellent performance
  • Application for 12CM Combo Cool series & Chassis

Specifications:

  • Fan Dimension: 120 x 120 x 25 mm
  • Rated Voltage : 12 V
  • Started Voltage: 9 V;10 V Max
  • Rated Current: 0.30A
  • Power Input: 3.60W
  • Fan Speed: 1600 10% RPM
  • Max Air Flow: 62.2 CFM
  • Max Air Pressure: 2.13mm H2O
  • Noise Level: 16dBA
  • Bearing Type: Sleeve
  • Life Expectation: 30,000 Hours
  • Connector: Molex 3pin
  • Weight: 140 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 11432
Product Name Thermaltake 120mm Silent Cat Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details