Xoxide Thermaltake 80mm Blue LED Smart Fan 11212

Description
Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM - 2500 RPM Noise: 17dBA - 28dBA Power: 2.16W Current: 0.18A Add some color and powerful cooling to your desktop PC with the Thermaltake AF0025 80mm LED case fan. Enjoy a whisper-quiet, peaceful workspace while still getting great airflow. The built-in blue LEDs radiate light for eye-catching fun especially when you are using a transparent side panel. Plus, with the included speed control knob, you can easily and simply adjust the fan spin speed to the system requirement for a perfect balance between performance and low noise Features: Application for PC case and CPU fan 3 Blue LEDs Vibration-absorbing soft mount is included to reduce vibration and noise for stable and peaceful system cooling. A bundled fan speed controller enables control of fan speed for exceptional cooling and quietness. Manual control : Adjust fan speed manually Specifications: Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM to 2500 RPM Voltage: 12 VDC Current: 0.18A Power: 2.16W
Description
Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM - 2500 RPM Noise: 17dBA - 28dBA Power: 2.16W Current: 0.18A Add some color and powerful cooling to your desktop PC with the Thermaltake AF0025 80mm LED case fan. Enjoy a whisper-quiet, peaceful workspace while still getting great airflow. The built-in blue LEDs radiate light for eye-catching fun especially when you are using a transparent side panel. Plus, with the included speed control knob, you can easily and simply adjust the fan spin speed to the system requirement for a perfect balance between performance and low noise Features: Application for PC case and CPU fan 3 Blue LEDs Vibration-absorbing soft mount is included to reduce vibration and noise for stable and peaceful system cooling. A bundled fan speed controller enables control of fan speed for exceptional cooling and quietness. Manual control : Adjust fan speed manually Specifications: Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM to 2500 RPM Voltage: 12 VDC Current: 0.18A Power: 2.16W

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 80mm Blue LED Smart Fan - 11212 - Xoxide
Malvern, PA, USA
Thermaltake 80mm Blue LED Smart Fan
11212
Thermaltake 80mm Blue LED Smart Fan 11212
Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM - 2500 RPM Noise: 17dBA - 28dBA Power: 2.16W Current: 0.18A Add some color and powerful cooling to your desktop PC with the Thermaltake AF0025 80mm LED case fan. Enjoy a whisper-quiet, peaceful workspace while still getting great airflow. The built-in blue LEDs radiate light for eye-catching fun especially when you are using a transparent side panel. Plus, with the included speed control knob, you can easily and simply adjust the fan spin speed to the system requirement for a perfect balance between performance and low noise Features: Application for PC case and CPU fan 3 Blue LEDs Vibration-absorbing soft mount is included to reduce vibration and noise for stable and peaceful system cooling. A bundled fan speed controller enables control of fan speed for exceptional cooling and quietness. Manual control : Adjust fan speed manually Specifications: Dimensions: 80 x 80 x 25 mm Air Flow: 32.92CFM Speed: 1300 RPM to 2500 RPM Voltage: 12 VDC Current: 0.18A Power: 2.16W
Dimensions:80 x 80 x 25 mmAir Flow:32.92CFM
Speed:1300 RPM - 2500 RPMNoise:17dBA - 28dBA
Power:2.16WCurrent:0.18A

Add some color and powerful cooling to your desktop PC with the Thermaltake AF0025 80mm LED case fan. Enjoy a whisper-quiet, peaceful workspace while still getting great airflow. The built-in blue LEDs radiate light for eye-catching fun especially when you are using a transparent side panel. Plus, with the included speed control knob, you can easily and simply adjust the fan spin speed to the system requirement for a perfect balance between performance and low noise Features:

  • Application for PC case and CPU fan
  • 3 Blue LEDs
  • Vibration-absorbing soft mount is included to reduce vibration and noise for stable and peaceful system cooling.
  • A bundled fan speed controller enables control of fan speed for exceptional cooling and quietness.
  • Manual control : Adjust fan speed manually

Specifications:

  • Dimensions: 80 x 80 x 25 mm
  • Air Flow: 32.92CFM
  • Speed: 1300 RPM to 2500 RPM
  • Voltage: 12 VDC
  • Current: 0.18A
  • Power: 2.16W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 11212
Product Name Thermaltake 80mm Blue LED Smart Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details