Xoxide Yate Loon Quad Blue LED Silent 120mm Fan UV Blue 17142

Description
Yate Loon Quad Blue LED 120mm UV Blue Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin
Description
Yate Loon Quad Blue LED 120mm UV Blue Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin

Suppliers

Company
Product
Description
Supplier Links
Yate Loon Quad Blue LED Silent 120mm Fan UV Blue - 17142 - Xoxide
Malvern, PA, USA
Yate Loon Quad Blue LED Silent 120mm Fan UV Blue
17142
Yate Loon Quad Blue LED Silent 120mm Fan UV Blue 17142
Yate Loon Quad Blue LED 120mm UV Blue Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin

Yate Loon Quad Blue LED 120mm UV Blue Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards!

Dimensions:120 x 120 x 25mmAir Flow:47 CFM
Speed:1350 RPMNoise:28dBA
Lighting:Quad Blue LEDConnector:3-Pin

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Fan Speed: 1350RPM
  • Air Flow: 47CFM
  • Noise Level: 28dBA
  • Lighting: Quad Blue LED
  • Material: UV Blue Acrylic Frame and Blades
  • Connector: 3-pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17142
Product Name Yate Loon Quad Blue LED Silent 120mm Fan UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details