Xoxide Bgears B-cool Fan w/ temp display! - 80mm 15753

Description
The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy! Microchip technology monitors fan speed and synchronizes the projection in order to keep the text readable independent of the current rotation speed. The cool effect of the Bluegears B-cool Fan is the perfect next mod for your case. Dimensions: 80 x 80 x 38mm Air Flow: 19CFM Speed: 2250 RPM Noise: 28dBA Power: 3.6W Connector: 3-Pin Features: Unique illumination effect Projection of the current temperature onto the fan blades High performance in a reliable package Automatically synchronizes projections no matter what the current fan rotation speed Specifications Rated Voltage: 12VDC Power Consumption: 3.6W Fan Speed: 2250rpm Airflow: 19CFM Noise Level: 28dBA Connector: 3-pin Fan Dimensions: 80 x 80 x 38mm
Description
The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy! Microchip technology monitors fan speed and synchronizes the projection in order to keep the text readable independent of the current rotation speed. The cool effect of the Bluegears B-cool Fan is the perfect next mod for your case. Dimensions: 80 x 80 x 38mm Air Flow: 19CFM Speed: 2250 RPM Noise: 28dBA Power: 3.6W Connector: 3-Pin Features: Unique illumination effect Projection of the current temperature onto the fan blades High performance in a reliable package Automatically synchronizes projections no matter what the current fan rotation speed Specifications Rated Voltage: 12VDC Power Consumption: 3.6W Fan Speed: 2250rpm Airflow: 19CFM Noise Level: 28dBA Connector: 3-pin Fan Dimensions: 80 x 80 x 38mm

Suppliers

Company
Product
Description
Supplier Links
Bgears B-cool Fan w/ temp display! - 80mm - 15753 - Xoxide
Malvern, PA, USA
Bgears B-cool Fan w/ temp display! - 80mm
15753
Bgears B-cool Fan w/ temp display! - 80mm 15753
The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy! Microchip technology monitors fan speed and synchronizes the projection in order to keep the text readable independent of the current rotation speed. The cool effect of the Bluegears B-cool Fan is the perfect next mod for your case. Dimensions: 80 x 80 x 38mm Air Flow: 19CFM Speed: 2250 RPM Noise: 28dBA Power: 3.6W Connector: 3-Pin Features: Unique illumination effect Projection of the current temperature onto the fan blades High performance in a reliable package Automatically synchronizes projections no matter what the current fan rotation speed Specifications Rated Voltage: 12VDC Power Consumption: 3.6W Fan Speed: 2250rpm Airflow: 19CFM Noise Level: 28dBA Connector: 3-pin Fan Dimensions: 80 x 80 x 38mm

The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy!
Microchip technology monitors fan speed and synchronizes the projection in order to keep the text readable independent of the current rotation speed. The cool effect of the Bluegears B-cool Fan is the perfect next mod for your case.

Dimensions:80 x 80 x 38mmAir Flow:19CFM
Speed:2250 RPMNoise:28dBA
Power:3.6WConnector:3-Pin

Features:

  • Unique illumination effect
  • Projection of the current temperature onto the fan blades
  • High performance in a reliable package
  • Automatically synchronizes projections no matter what the current fan rotation speed

Specifications

  • Rated Voltage: 12VDC
  • Power Consumption: 3.6W
  • Fan Speed: 2250rpm
  • Airflow: 19CFM
  • Noise Level: 28dBA
  • Connector: 3-pin
  • Fan Dimensions: 80 x 80 x 38mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 15753
Product Name Bgears B-cool Fan w/ temp display! - 80mm
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details