Xoxide Quad Green LED 80mm Fan 1001

Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W
Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Suppliers

Company
Product
Description
Supplier Links
Quad Green LED 80mm Fan - 1001 - Xoxide
Malvern, PA, USA
Quad Green LED 80mm Fan
1001
Quad Green LED 80mm Fan 1001
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills.

Dimensions:80 x 80 x 25 mmAir Flow:21.7 CFM
Speed:1800 RPMNoise:20 dBA (Ultra Quiet)
Power:1.92 WCurrent:0.16 A

Specifications:

  • Dimension: 80x80x25 mm
  • Air Flow: 32.5 CFM
  • Speed: 1800 RPM
  • Noise: 28.3 dBA (Ultra Quiet)
  • Voltage: 12 VDC
  • Current: 0.13 A
  • Power: 1.6 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1001
Product Name Quad Green LED 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBKW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details