Xoxide Deepcool 70mm 3Pin + 4Pin Molex 12VDC Fan 70870

Description
Specification: Overall Dimension: 70x70x15mm Net Weight: 52G Rated Voltage: 12VDC Rated Currenr: 0.06+/-10%A Power Input: 0.72W Fan Speed: 2500+/-10%RPM Max Air Flow: 20.8CFM Bearing Type: 1Ball 1Sleeve Bearing
Description
Specification: Overall Dimension: 70x70x15mm Net Weight: 52G Rated Voltage: 12VDC Rated Currenr: 0.06+/-10%A Power Input: 0.72W Fan Speed: 2500+/-10%RPM Max Air Flow: 20.8CFM Bearing Type: 1Ball 1Sleeve Bearing

Suppliers

Company
Product
Description
Supplier Links
Deepcool 70mm 3Pin + 4Pin Molex 12VDC Fan - 70870 - Xoxide
Malvern, PA, USA
Deepcool 70mm 3Pin + 4Pin Molex 12VDC Fan
70870
Deepcool 70mm 3Pin + 4Pin Molex 12VDC Fan 70870
Specification: Overall Dimension: 70x70x15mm Net Weight: 52G Rated Voltage: 12VDC Rated Currenr: 0.06+/-10%A Power Input: 0.72W Fan Speed: 2500+/-10%RPM Max Air Flow: 20.8CFM Bearing Type: 1Ball 1Sleeve Bearing

Specification:

  • Overall Dimension: 70x70x15mm
  • Net Weight: 52G
  • Rated Voltage: 12VDC
  • Rated Currenr: 0.06+/-10%A
  • Power Input: 0.72W
  • Fan Speed: 2500+/-10%RPM
  • Max Air Flow: 20.8CFM
  • Bearing Type: 1Ball 1Sleeve Bearing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70870
Product Name Deepcool 70mm 3Pin + 4Pin Molex 12VDC Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details