Xoxide Quad Red Led 80mm Fan 1002

Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W
Description
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Suppliers

Company
Product
Description
Supplier Links
Quad Red Led 80mm Fan - 1002 - Xoxide
Malvern, PA, USA
Quad Red Led 80mm Fan
1002
Quad Red Led 80mm Fan 1002
Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension: 80x80x25 mm Air Flow: 32.5 CFM Speed: 1800 RPM Noise: 28.3 dBA (Ultra Quiet) Voltage: 12 VDC Current: 0.13 A Power: 1.6 W

Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills.

Dimensions:80 x 80 x 25 mmAir Flow:21.7 CFM
Speed:1800 RPMNoise:20 dBA (Ultra Quiet)
Power:1.92 WCurrent:0.16 A

Specifications:

  • Dimension: 80x80x25 mm
  • Air Flow: 32.5 CFM
  • Speed: 1800 RPM
  • Noise: 28.3 dBA (Ultra Quiet)
  • Voltage: 12 VDC
  • Current: 0.13 A
  • Power: 1.6 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1002
Product Name Quad Red Led 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details