Xoxide 40mm Evercool Ball Bearing Fan 100009

Description
Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan. Comes with standard 3-pin connector. Dimensions: 40 x 40 x 10mm Air Flow: 4.93 CFM Speed: 5000 RPM Noise: 23dBA Power: 12V DC Bearing Type: Ball Bearing Specifications: Current Amp: 0.07 Rated Voltage: 12V DC Dimensions: 40 x 40 x 10mm Noise level: 23dBA Bearing: Ball Bearing Speed: 5000 RPM Input Watts: 0.84 Air Flow CFM: 4.93 Pressure MMH2O: 2.61
Description
Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan. Comes with standard 3-pin connector. Dimensions: 40 x 40 x 10mm Air Flow: 4.93 CFM Speed: 5000 RPM Noise: 23dBA Power: 12V DC Bearing Type: Ball Bearing Specifications: Current Amp: 0.07 Rated Voltage: 12V DC Dimensions: 40 x 40 x 10mm Noise level: 23dBA Bearing: Ball Bearing Speed: 5000 RPM Input Watts: 0.84 Air Flow CFM: 4.93 Pressure MMH2O: 2.61

Suppliers

Company
Product
Description
Supplier Links
40mm Evercool Ball Bearing Fan - 100009 - Xoxide
Malvern, PA, USA
40mm Evercool Ball Bearing Fan
100009
40mm Evercool Ball Bearing Fan 100009
Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan. Comes with standard 3-pin connector. Dimensions: 40 x 40 x 10mm Air Flow: 4.93 CFM Speed: 5000 RPM Noise: 23dBA Power: 12V DC Bearing Type: Ball Bearing Specifications: Current Amp: 0.07 Rated Voltage: 12V DC Dimensions: 40 x 40 x 10mm Noise level: 23dBA Bearing: Ball Bearing Speed: 5000 RPM Input Watts: 0.84 Air Flow CFM: 4.93 Pressure MMH2O: 2.61

Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan.
Comes with standard 3-pin connector.

Dimensions:40 x 40 x 10mmAir Flow:4.93 CFM
Speed:5000 RPMNoise:23dBA
Power:12V DCBearing Type:Ball Bearing

Specifications:

  • Current Amp: 0.07
  • Rated Voltage: 12V DC
  • Dimensions: 40 x 40 x 10mm
  • Noise level: 23dBA
  • Bearing: Ball Bearing
  • Speed: 5000 RPM
  • Input Watts: 0.84
  • Air Flow CFM: 4.93
  • Pressure MMH2O: 2.61
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 100009
Product Name 40mm Evercool Ball Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details