Xoxide Yate Loon Medium Speed 120mm Fan (33dBa, 70.5CFM) 17935

Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SM-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 70.5 CFM Speed: 1650 +/- 10% RPM Noise: 33 dBA Rated Voltage: 12VDC Connector: 3-Pin RPM Sensing & 4-Pin Molex Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SM-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1650 +/- 10% CFM: 70.5 Sound Level: 33dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SM-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 70.5 CFM Speed: 1650 +/- 10% RPM Noise: 33 dBA Rated Voltage: 12VDC Connector: 3-Pin RPM Sensing & 4-Pin Molex Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SM-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1650 +/- 10% CFM: 70.5 Sound Level: 33dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Yate Loon Medium Speed 120mm Fan (33dBa, 70.5CFM) - 17935 - Xoxide
Malvern, PA, USA
Yate Loon Medium Speed 120mm Fan (33dBa, 70.5CFM)
17935
Yate Loon Medium Speed 120mm Fan (33dBa, 70.5CFM) 17935
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SM-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 70.5 CFM Speed: 1650 +/- 10% RPM Noise: 33 dBA Rated Voltage: 12VDC Connector: 3-Pin RPM Sensing & 4-Pin Molex Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SM-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1650 +/- 10% CFM: 70.5 Sound Level: 33dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SM-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin:
This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide!

Dimensions:120 x 120 x 25mmAir Flow:70.5 CFM
Speed:1650 +/- 10% RPMNoise:33 dBA
Rated Voltage:12VDCConnector:3-Pin RPM Sensing & 4-Pin Molex

Specifications:

  • Make: Yate Loon Electronics Co., Ltd.
  • Model: D12SM-12
  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Operational Temperature: -10 to +65C
  • Storage Temperature: -40 to +70C
  • RPM: 1650 +/- 10%
  • CFM: 70.5
  • Sound Level: 33dBA
  • Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17935
Product Name Yate Loon Medium Speed 120mm Fan (33dBa, 70.5CFM)
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q1099-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
View Details
4 suppliers
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details