Xoxide Scythe Slip Stream Slim Low Profile 120mm Fan - 1200 RPM 16986

Description
Sporting a super-slim appearance that will be an ideal fit on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be an excellent cooling component for your PC. Boasting up to 1200RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The 1200RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 24.03 CFM Speed: 1200 RPM +/- 10% Noise: 21.71 dBA Rated Current: 0.17A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1200±10% MTBF: 30000hrs Rated Current: 0.17A Air Flow: 24.03 CFM Noise Level: 21.71 dBA Bearing Type: Sleeve Bearing Weight: 115g
Description
Sporting a super-slim appearance that will be an ideal fit on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be an excellent cooling component for your PC. Boasting up to 1200RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The 1200RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 24.03 CFM Speed: 1200 RPM +/- 10% Noise: 21.71 dBA Rated Current: 0.17A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1200±10% MTBF: 30000hrs Rated Current: 0.17A Air Flow: 24.03 CFM Noise Level: 21.71 dBA Bearing Type: Sleeve Bearing Weight: 115g

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream Slim Low Profile 120mm Fan - 1200 RPM - 16986 - Xoxide
Malvern, PA, USA
Scythe Slip Stream Slim Low Profile 120mm Fan - 1200 RPM
16986
Scythe Slip Stream Slim Low Profile 120mm Fan - 1200 RPM 16986
Sporting a super-slim appearance that will be an ideal fit on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be an excellent cooling component for your PC. Boasting up to 1200RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The 1200RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 24.03 CFM Speed: 1200 RPM +/- 10% Noise: 21.71 dBA Rated Current: 0.17A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1200±10% MTBF: 30000hrs Rated Current: 0.17A Air Flow: 24.03 CFM Noise Level: 21.71 dBA Bearing Type: Sleeve Bearing Weight: 115g

Sporting a super-slim appearance that will be an ideal fit on the cooling spot of your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be an excellent cooling component for your PC. Boasting up to 1200RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. The 1200RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package.

Dimensions:120 x 120 x 12mmAir Flow:24.03 CFM
Speed:1200 RPM +/- 10%Noise:21.71 dBA
Rated Current:0.17ABearing Type:Sleeve Bearing

Features:

  • Wide Fan Blade
  • Super Slim Appearance
  • Ideal for Cooling Spot of CPU Cooler or VGA Cooler
  • 3-Pin Connector (4-Pin Peripheral Adapter in Package)

Specifications:

  • RPM: 1200±10%
  • MTBF: 30000hrs
  • Rated Current: 0.17A
  • Air Flow: 24.03 CFM
  • Noise Level: 21.71 dBA
  • Bearing Type: Sleeve Bearing
  • Weight: 115g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16986
Product Name Scythe Slip Stream Slim Low Profile 120mm Fan - 1200 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details