Xoxide 92mm Sunon Two-Ball Bearing Fan 100006

Description
Featuring high quality ball-bearing construction, this 92mm Sunon Two-Ball Bearing Fan is sure to deliver a superior amount of cooling to your system. Featuring over seven blades and 11 inch leads attached to a 4-pin male/female molex, you'll be extremely pleased to have this Sunon 92mm Fan on your side when the time comes to keep that internal heat at bay. Dimensions: 92 x 92 x 25mm Air Flow: 44.5 CFM Speed: 2500 RPM Noise: 32 dBA Power: 1.7W Bearing Type: Double Ball Bearing Specifications: Air flow: 44.5 CFM Rated voltage: 12V DC Dimensions: 92 x 92 x 25mm Static Pressure: 0.16 (inch-H2O) Noise level: 32 dBA Bearing: 2 Ball Bearing Input current: 0.14A Input power: 1.7W Speed: 2500 RPM Model #: KD1209PTB2 Includes 3Pin Motherboard Connector * Does NOT include Fan Screws - May be added below *
Description
Featuring high quality ball-bearing construction, this 92mm Sunon Two-Ball Bearing Fan is sure to deliver a superior amount of cooling to your system. Featuring over seven blades and 11 inch leads attached to a 4-pin male/female molex, you'll be extremely pleased to have this Sunon 92mm Fan on your side when the time comes to keep that internal heat at bay. Dimensions: 92 x 92 x 25mm Air Flow: 44.5 CFM Speed: 2500 RPM Noise: 32 dBA Power: 1.7W Bearing Type: Double Ball Bearing Specifications: Air flow: 44.5 CFM Rated voltage: 12V DC Dimensions: 92 x 92 x 25mm Static Pressure: 0.16 (inch-H2O) Noise level: 32 dBA Bearing: 2 Ball Bearing Input current: 0.14A Input power: 1.7W Speed: 2500 RPM Model #: KD1209PTB2 Includes 3Pin Motherboard Connector * Does NOT include Fan Screws - May be added below *

Suppliers

Company
Product
Description
Supplier Links
92mm Sunon Two-Ball Bearing Fan - 100006 - Xoxide
Malvern, PA, USA
92mm Sunon Two-Ball Bearing Fan
100006
92mm Sunon Two-Ball Bearing Fan 100006
Featuring high quality ball-bearing construction, this 92mm Sunon Two-Ball Bearing Fan is sure to deliver a superior amount of cooling to your system. Featuring over seven blades and 11 inch leads attached to a 4-pin male/female molex, you'll be extremely pleased to have this Sunon 92mm Fan on your side when the time comes to keep that internal heat at bay. Dimensions: 92 x 92 x 25mm Air Flow: 44.5 CFM Speed: 2500 RPM Noise: 32 dBA Power: 1.7W Bearing Type: Double Ball Bearing Specifications: Air flow: 44.5 CFM Rated voltage: 12V DC Dimensions: 92 x 92 x 25mm Static Pressure: 0.16 (inch-H2O) Noise level: 32 dBA Bearing: 2 Ball Bearing Input current: 0.14A Input power: 1.7W Speed: 2500 RPM Model #: KD1209PTB2 Includes 3Pin Motherboard Connector * Does NOT include Fan Screws - May be added below *

Featuring high quality ball-bearing construction, this 92mm Sunon Two-Ball Bearing Fan is sure to deliver a superior amount of cooling to your system. Featuring over seven blades and 11 inch leads attached to a 4-pin male/female molex, you'll be extremely pleased to have this Sunon 92mm Fan on your side when the time comes to keep that internal heat at bay.

Dimensions:92 x 92 x 25mmAir Flow:44.5 CFM
Speed:2500 RPMNoise:32 dBA
Power:1.7WBearing Type:Double Ball Bearing

Specifications:

  • Air flow: 44.5 CFM
  • Rated voltage: 12V DC
  • Dimensions: 92 x 92 x 25mm
  • Static Pressure: 0.16 (inch-H2O)
  • Noise level: 32 dBA
  • Bearing: 2 Ball Bearing
  • Input current: 0.14A
  • Input power: 1.7W
  • Speed: 2500 RPM
  • Model #: KD1209PTB2
  • Includes 3Pin Motherboard Connector

* Does NOT include Fan Screws - May be added below *

Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 100006
Product Name 92mm Sunon Two-Ball Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details