Xoxide Enermax - T.B. Silence 120MM LED Fan - Blue 70457

Description
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-BL LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor
Description
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-BL LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor

Suppliers

Company
Product
Description
Supplier Links
Enermax - T.B. Silence 120MM LED Fan - Blue - 70457 - Xoxide
Malvern, PA, USA
Enermax - T.B. Silence 120MM LED Fan - Blue
70457
Enermax - T.B. Silence 120MM LED Fan - Blue 70457
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-BL LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor

"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!"
FEATURES:

  • Performance cooling with a low-noise profile
  • Twister Bearing technology for longer lifetime and low noise
  • High brightness LED with a unique lightning effect
  • Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow
  • Patented Modular Frame with aluminum ring for enhanced stability of structure
  • Detachable fan blades for easy cleaning

SPECIFICATIONS:

ModelUCTB12N-BL
LED colorBlue x 4
Dimension (mm)120(W)*120(H)*25(D)
Bearing TypeTwister Bearing
Speed (RPM)1200
Voltage (V)12
Input Power (W)3.6
Input Current (A)0.3
Air Flow (CFM)53.02
Air Flow (m3/h)90.08
Static Pressure (mm-H2O)1.073
Minimal Noise (dBA)14
MTBF (hour)100,000
Connector1 x 3 pin connector & 1 x 3 to 4 pin adaptor
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70457
Product Name Enermax - T.B. Silence 120MM LED Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details