Xoxide Aerocool V12XT BlackLine Edition 120mm Blue LED Fan 20095

Description
Specially designed for improved air flow, this Aerocool V12XT BlackLine Edition 120mm Blue LED Fan exhibits a winning combination of maximum style, minimal vibration, and unsurpassed performance. Featuring an innovative transparent design, the V12XT Blackline Edition allows it's set of quad blue LED's to really come through. Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also comes with a set of anti-vibration screws. Features: Innovative Transparent Design (For Improved Air Flow) Small Fan Hub & Large Fan Blades Deliver Maximum Air Flow & Minimum Noise Highlighted by a Set of Quad Blue LEDs Includes 3 +4-Pin Connectors Anti-Vibration Screws (Minimizes Fan Vibration) Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12V Operating Voltage: DC 6-13.8V Air Flow: 29.7 CFM (Max) Static Pressure: 1.33 mm-H2O Input Current: 0.3A (Max) Input Power: 3.6W Speed: 1000 RPM±10% Noise: 17.3 dBA Operating Temperature: -10 degrees centigrade to +60 degrees centigrade Bearing: Sleeve
Description
Specially designed for improved air flow, this Aerocool V12XT BlackLine Edition 120mm Blue LED Fan exhibits a winning combination of maximum style, minimal vibration, and unsurpassed performance. Featuring an innovative transparent design, the V12XT Blackline Edition allows it's set of quad blue LED's to really come through. Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also comes with a set of anti-vibration screws. Features: Innovative Transparent Design (For Improved Air Flow) Small Fan Hub & Large Fan Blades Deliver Maximum Air Flow & Minimum Noise Highlighted by a Set of Quad Blue LEDs Includes 3 +4-Pin Connectors Anti-Vibration Screws (Minimizes Fan Vibration) Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12V Operating Voltage: DC 6-13.8V Air Flow: 29.7 CFM (Max) Static Pressure: 1.33 mm-H2O Input Current: 0.3A (Max) Input Power: 3.6W Speed: 1000 RPM±10% Noise: 17.3 dBA Operating Temperature: -10 degrees centigrade to +60 degrees centigrade Bearing: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Aerocool V12XT BlackLine Edition 120mm Blue LED Fan - 20095 - Xoxide
Malvern, PA, USA
Aerocool V12XT BlackLine Edition 120mm Blue LED Fan
20095
Aerocool V12XT BlackLine Edition 120mm Blue LED Fan 20095
Specially designed for improved air flow, this Aerocool V12XT BlackLine Edition 120mm Blue LED Fan exhibits a winning combination of maximum style, minimal vibration, and unsurpassed performance. Featuring an innovative transparent design, the V12XT Blackline Edition allows it's set of quad blue LED's to really come through. Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also comes with a set of anti-vibration screws. Features: Innovative Transparent Design (For Improved Air Flow) Small Fan Hub & Large Fan Blades Deliver Maximum Air Flow & Minimum Noise Highlighted by a Set of Quad Blue LEDs Includes 3 +4-Pin Connectors Anti-Vibration Screws (Minimizes Fan Vibration) Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12V Operating Voltage: DC 6-13.8V Air Flow: 29.7 CFM (Max) Static Pressure: 1.33 mm-H2O Input Current: 0.3A (Max) Input Power: 3.6W Speed: 1000 RPM±10% Noise: 17.3 dBA Operating Temperature: -10 degrees centigrade to +60 degrees centigrade Bearing: Sleeve

Specially designed for improved air flow, this Aerocool V12XT BlackLine Edition 120mm Blue LED Fan exhibits a winning combination of maximum style, minimal vibration, and unsurpassed performance. Featuring an innovative transparent design, the V12XT Blackline Edition allows it's set of quad blue LED's to really come through.
Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also comes with a set of anti-vibration screws.
Features:

  • Innovative Transparent Design (For Improved Air Flow)
  • Small Fan Hub & Large Fan Blades Deliver Maximum Air Flow & Minimum Noise
  • Highlighted by a Set of Quad Blue LEDs
  • Includes 3 +4-Pin Connectors
  • Anti-Vibration Screws (Minimizes Fan Vibration)

Specifications:

  • Dimensions: 120mm x 120mm x 25mm
  • Rated Voltage: 12V
  • Operating Voltage: DC 6-13.8V
  • Air Flow: 29.7 CFM (Max)
  • Static Pressure: 1.33 mm-H2O
  • Input Current: 0.3A (Max)
  • Input Power: 3.6W
  • Speed: 1000 RPM±10%
  • Noise: 17.3 dBA
  • Operating Temperature: -10 degrees centigrade to +60 degrees centigrade
  • Bearing: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20095
Product Name Aerocool V12XT BlackLine Edition 120mm Blue LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details