Xoxide Evercool Evergreen 92mm Fan 12738

Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 92 x 92 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1200±10% RPM Air Flow: 24.5 CFM Noise: <16 dBA
Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 92 x 92 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1200±10% RPM Air Flow: 24.5 CFM Noise: <16 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 92mm Fan - 12738 - Xoxide
Malvern, PA, USA
Evercool Evergreen 92mm Fan
12738
Evercool Evergreen 92mm Fan 12738
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 92 x 92 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1200±10% RPM Air Flow: 24.5 CFM Noise: <16 dBA

Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans.
Fan Specifications:

  • Dimensions: 92 x 92 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 1200±10% RPM
  • Air Flow: 24.5 CFM
  • Noise: <16 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12738
Product Name Evercool Evergreen 92mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details