Xoxide Noctua NF-R8 80mm Fan 80299

Description
Nocuta brings quality Austrian engineering to your door with their NF-R8 80mm Ultra Silent Fans. Each fan features sound optimized blade geometry that has been developed by the Austrian Institute for Heat-Transmission and Fan Technology (Österreichisches Institut für Wärmeübertragung und Ventilatorentechnik, ÖIWV) allowing the NF-R8 to be up to 10% quieter than fans of similar design and power. Each NF-R8 utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the LNA Low Noise Adapter or ULNA Ultra Low Noise Adapter, the Noctua NF-R8 drops some speed and decibels for almost completely silent operation! Dimensions: 80 x 80 x 25mm Air Flow: 53m3/h Speed: 1800RPM +/-10% Noise: 17dBA Power: 1.32W Bearing Type: SSO-Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing LNA Low Noise Adapter ULNA Ultra Low Noise Adapter Fan vibration compensator screws Specifications: Dimensions: 80 x 80 x 25mm Bearing: SSO-Bearing Blade Geometry: Raised-Blade-Design Rotational Speed: 1800RPM +/-10% Rotational Speed w/ LNA: 1300RPM +/-10% Rotational Speed w/ ULNA: 800RPM +/-10% Airflow: 53m3/h Airflow w/ LNA: 39m3/h Airflow w/ ULNA: 26m3/h Acoustical Noise: 17dBA Acoustical Noise w/ LNA: 10dBA Acoustical Noise w/ ULNA: 7dBA Input Power: 1.32W Input Current: 0.11A Operating Voltage Range: 4-13VDC Manufacturers Warranty: 6 Years
Description
Nocuta brings quality Austrian engineering to your door with their NF-R8 80mm Ultra Silent Fans. Each fan features sound optimized blade geometry that has been developed by the Austrian Institute for Heat-Transmission and Fan Technology (Österreichisches Institut für Wärmeübertragung und Ventilatorentechnik, ÖIWV) allowing the NF-R8 to be up to 10% quieter than fans of similar design and power. Each NF-R8 utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the LNA Low Noise Adapter or ULNA Ultra Low Noise Adapter, the Noctua NF-R8 drops some speed and decibels for almost completely silent operation! Dimensions: 80 x 80 x 25mm Air Flow: 53m3/h Speed: 1800RPM +/-10% Noise: 17dBA Power: 1.32W Bearing Type: SSO-Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing LNA Low Noise Adapter ULNA Ultra Low Noise Adapter Fan vibration compensator screws Specifications: Dimensions: 80 x 80 x 25mm Bearing: SSO-Bearing Blade Geometry: Raised-Blade-Design Rotational Speed: 1800RPM +/-10% Rotational Speed w/ LNA: 1300RPM +/-10% Rotational Speed w/ ULNA: 800RPM +/-10% Airflow: 53m3/h Airflow w/ LNA: 39m3/h Airflow w/ ULNA: 26m3/h Acoustical Noise: 17dBA Acoustical Noise w/ LNA: 10dBA Acoustical Noise w/ ULNA: 7dBA Input Power: 1.32W Input Current: 0.11A Operating Voltage Range: 4-13VDC Manufacturers Warranty: 6 Years

Suppliers

Company
Product
Description
Supplier Links
Noctua NF-R8 80mm Fan - 80299 - Xoxide
Malvern, PA, USA
Noctua NF-R8 80mm Fan
80299
Noctua NF-R8 80mm Fan 80299
Nocuta brings quality Austrian engineering to your door with their NF-R8 80mm Ultra Silent Fans. Each fan features sound optimized blade geometry that has been developed by the Austrian Institute for Heat-Transmission and Fan Technology (Österreichisches Institut für Wärmeübertragung und Ventilatorentechnik, ÖIWV) allowing the NF-R8 to be up to 10% quieter than fans of similar design and power. Each NF-R8 utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the LNA Low Noise Adapter or ULNA Ultra Low Noise Adapter, the Noctua NF-R8 drops some speed and decibels for almost completely silent operation! Dimensions: 80 x 80 x 25mm Air Flow: 53m3/h Speed: 1800RPM +/-10% Noise: 17dBA Power: 1.32W Bearing Type: SSO-Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing LNA Low Noise Adapter ULNA Ultra Low Noise Adapter Fan vibration compensator screws Specifications: Dimensions: 80 x 80 x 25mm Bearing: SSO-Bearing Blade Geometry: Raised-Blade-Design Rotational Speed: 1800RPM +/-10% Rotational Speed w/ LNA: 1300RPM +/-10% Rotational Speed w/ ULNA: 800RPM +/-10% Airflow: 53m3/h Airflow w/ LNA: 39m3/h Airflow w/ ULNA: 26m3/h Acoustical Noise: 17dBA Acoustical Noise w/ LNA: 10dBA Acoustical Noise w/ ULNA: 7dBA Input Power: 1.32W Input Current: 0.11A Operating Voltage Range: 4-13VDC Manufacturers Warranty: 6 Years

Nocuta brings quality Austrian engineering to your door with their NF-R8 80mm Ultra Silent Fans. Each fan features sound optimized blade geometry that has been developed by the Austrian Institute for Heat-Transmission and Fan Technology (Österreichisches Institut für Wärmeübertragung und Ventilatorentechnik, ÖIWV) allowing the NF-R8 to be up to 10% quieter than fans of similar design and power.
Each NF-R8 utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the LNA Low Noise Adapter or ULNA Ultra Low Noise Adapter, the Noctua NF-R8 drops some speed and decibels for almost completely silent operation!

Dimensions:80 x 80 x 25mmAir Flow:53m3/h
Speed:1800RPM +/-10%Noise:17dBA
Power:1.32WBearing Type:SSO-Bearing

Features:

  • Sound optimized blade geometry and profile
  • Self-stabilizing oil pressure bearing
  • LNA Low Noise Adapter
  • ULNA Ultra Low Noise Adapter
  • Fan vibration compensator screws

Specifications:

  • Dimensions: 80 x 80 x 25mm
  • Bearing: SSO-Bearing
  • Blade Geometry: Raised-Blade-Design
  • Rotational Speed: 1800RPM +/-10%
  • Rotational Speed w/ LNA: 1300RPM +/-10%
  • Rotational Speed w/ ULNA: 800RPM +/-10%
  • Airflow: 53m3/h
  • Airflow w/ LNA: 39m3/h
  • Airflow w/ ULNA: 26m3/h
  • Acoustical Noise: 17dBA
  • Acoustical Noise w/ LNA: 10dBA
  • Acoustical Noise w/ ULNA: 7dBA
  • Input Power: 1.32W
  • Input Current: 0.11A
  • Operating Voltage Range: 4-13VDC
  • Manufacturers Warranty: 6 Years
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 80299
Product Name Noctua NF-R8 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details