Xoxide Panaflo 120 x 38mm Silent Fan 31009

Description
Available from Panasonic, the Panaflo 120 x 38mm Silent Fan is suited for a wide range of applications. Using a unique "Hydro Wave" bearing system, this Panaflo fan is practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 120 x 38mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. This particular BX model offers RPM sensor and RoHS compliant. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 120 x 120 x 38mm Air Flow: 68.9 CFM Speed: 1700 RPM (w/ Sensor) Noise: 30 dBA Power: 2.4 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 120x120x38mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 2.4 W Speed: 1700 RPM (Low Speed w/ RPM sensor) Air Flow: 68.9 CFM Noise: 30 dBA MTBF: 30,000 hrs
Description
Available from Panasonic, the Panaflo 120 x 38mm Silent Fan is suited for a wide range of applications. Using a unique "Hydro Wave" bearing system, this Panaflo fan is practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 120 x 38mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. This particular BX model offers RPM sensor and RoHS compliant. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 120 x 120 x 38mm Air Flow: 68.9 CFM Speed: 1700 RPM (w/ Sensor) Noise: 30 dBA Power: 2.4 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 120x120x38mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 2.4 W Speed: 1700 RPM (Low Speed w/ RPM sensor) Air Flow: 68.9 CFM Noise: 30 dBA MTBF: 30,000 hrs

Suppliers

Company
Product
Description
Supplier Links
Panaflo 120 x 38mm Silent Fan - 31009 - Xoxide
Malvern, PA, USA
Panaflo 120 x 38mm Silent Fan
31009
Panaflo 120 x 38mm Silent Fan 31009
Available from Panasonic, the Panaflo 120 x 38mm Silent Fan is suited for a wide range of applications. Using a unique "Hydro Wave" bearing system, this Panaflo fan is practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 120 x 38mm Low Output Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. This particular BX model offers RPM sensor and RoHS compliant. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 120 x 120 x 38mm Air Flow: 68.9 CFM Speed: 1700 RPM (w/ Sensor) Noise: 30 dBA Power: 2.4 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 120x120x38mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: 2.4 W Speed: 1700 RPM (Low Speed w/ RPM sensor) Air Flow: 68.9 CFM Noise: 30 dBA MTBF: 30,000 hrs

Available from Panasonic, the Panaflo 120 x 38mm Silent Fan is suited for a wide range of applications. Using a unique "Hydro Wave" bearing system, this Panaflo fan is practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 120 x 38mm Low Output Fan offers a long life expectancy and lower vibration.
Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. This particular BX model offers RPM sensor and RoHS compliant. Without a doubt, it's one of the best choices you can make when it comes to cooling.

Dimensions:120 x 120 x 38mmAir Flow:68.9 CFM
Speed:1700 RPM (w/ Sensor)Noise:30 dBA
Power:2.4 WBearing Type:Hydro-Wave (HWB)

Specifications:

  • Manufacturer: Panasonic-NMB-MAT
  • Size/Dimension: 120x120x38mm
  • Bearing Type: Hydro-Wave (HWB)
  • Connector Type: 12" Bare Wire
  • RoHS Status: Certified
  • Voltage: 12V DC
  • Power-Rated: 2.4 W
  • Speed: 1700 RPM (Low Speed w/ RPM sensor)
  • Air Flow: 68.9 CFM
  • Noise: 30 dBA
  • MTBF: 30,000 hrs
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 31009
Product Name Panaflo 120 x 38mm Silent Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details