Xoxide Linchi 3 LED Neon 80mm Fan 32015

Description
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 80mm x 80mm x 25mm Airflow: 34.1 CFM Speed: 3000 RPM Noise Level: 30 dBA Current Draw: 0.13A Connection: 4-pin
Description
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 80mm x 80mm x 25mm Airflow: 34.1 CFM Speed: 3000 RPM Noise Level: 30 dBA Current Draw: 0.13A Connection: 4-pin

Suppliers

Company
Product
Description
Supplier Links
Linchi 3 LED Neon 80mm Fan - 32015 - Xoxide
Malvern, PA, USA
Linchi 3 LED Neon 80mm Fan
32015
Linchi 3 LED Neon 80mm Fan 32015
Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around. Specifications: Dimensions: 80mm x 80mm x 25mm Airflow: 34.1 CFM Speed: 3000 RPM Noise Level: 30 dBA Current Draw: 0.13A Connection: 4-pin

Bored with your monochrome cooling fans? Need a little more color in your case? Linchi is here to answer your cries for help with their 3 LED Neon fans! This fan has not one, not two, but THREE different colors of LED lighting built into it, making it easily one of the coolest-looking fans around.
Specifications:

  • Dimensions: 80mm x 80mm x 25mm
  • Airflow: 34.1 CFM
  • Speed: 3000 RPM
  • Noise Level: 30 dBA
  • Current Draw: 0.13A
  • Connection: 4-pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 32015
Product Name Linchi 3 LED Neon 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF60500LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 24 watts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details